Caterpillar Machines Excavators 313F L GC

Description
The new 313F L GC excavator is built for those who need dependable performance at a low cost per hour. The machine features an efficient C3.4B engine that’s light on fuel – with no need for diesel exhaust fluid to meet today’s emission standards. It also has a simple hydraulic system you can count on for everyday excavating tasks. Unlike other brands in its size class, the 313F L GC comes equipped with more unique attributes: Robust booms and sticks, strong and stable undercarriage, a quiet and comfortable Roll-Over Protective Structure (ROPS) cab, and easy-to-reach service points are just a few. Bottom line: If you are looking for a dependable, low-cost-per-hour excavator to get your work done – backed by unmatched support from a brand you can trust – look no further than the 313F L GC. It simply makes a great deal of business sense. A Powerful, Economical Solution The Cat C3.4B engine meets U.S. EPA Tier 4 Final emission standards and provides plenty of power for the work you do without consuming a lot of fuel to do it. The engine is equipped with unique yet simple features like a turbo protector and maintenance-free emissions package that enhance service life – all to help keep your owning and operating costs to an absolute minimum. Maximum Versatility When it comes to doing a variety of work, the machine’s available high-pressure auxiliary and quick coupler circuits give you plenty of capability. An optional medium-pressure circuit (available from your local Cat dealer) adds more versatility. You can maximize that capability when you put Cat Work Tools out front. They will help you dig, load, break, and cut with confidence. Operator Station The standard mechanical suspension seat includes a reclining back, upper and lower slide adjustments, and height and tilt angle adjustments to meet your needs for maximum comfort. The right and left joystick consoles can be adjusted to improve your comfort and productivity during the course of a day. The monitor displays critical information you need to operate efficiently. Built To Last Cat booms and sticks are built with internal baffle plates for added durability, and all undergo ultrasound inspection to ensure weld quality and reliability. Large box-section structures with thick multi-plate fabrications, castings, and forgings are used in high-stress areas such as the boom nose, boom foot, boom cylinder, and stick foot to improve durability. Also, the front linkage pins’ inner bearing surfaces are welded with a self-lubricated bearing to extend service intervals and increase uptime.
Datasheet
Description
The new 313F L GC excavator is built for those who need dependable performance at a low cost per hour. The machine features an efficient C3.4B engine that’s light on fuel – with no need for diesel exhaust fluid to meet today’s emission standards. It also has a simple hydraulic system you can count on for everyday excavating tasks. Unlike other brands in its size class, the 313F L GC comes equipped with more unique attributes: Robust booms and sticks, strong and stable undercarriage, a quiet and comfortable Roll-Over Protective Structure (ROPS) cab, and easy-to-reach service points are just a few. Bottom line: If you are looking for a dependable, low-cost-per-hour excavator to get your work done – backed by unmatched support from a brand you can trust – look no further than the 313F L GC. It simply makes a great deal of business sense. A Powerful, Economical Solution The Cat C3.4B engine meets U.S. EPA Tier 4 Final emission standards and provides plenty of power for the work you do without consuming a lot of fuel to do it. The engine is equipped with unique yet simple features like a turbo protector and maintenance-free emissions package that enhance service life – all to help keep your owning and operating costs to an absolute minimum. Maximum Versatility When it comes to doing a variety of work, the machine’s available high-pressure auxiliary and quick coupler circuits give you plenty of capability. An optional medium-pressure circuit (available from your local Cat dealer) adds more versatility. You can maximize that capability when you put Cat Work Tools out front. They will help you dig, load, break, and cut with confidence. Operator Station The standard mechanical suspension seat includes a reclining back, upper and lower slide adjustments, and height and tilt angle adjustments to meet your needs for maximum comfort. The right and left joystick consoles can be adjusted to improve your comfort and productivity during the course of a day. The monitor displays critical information you need to operate efficiently. Built To Last Cat booms and sticks are built with internal baffle plates for added durability, and all undergo ultrasound inspection to ensure weld quality and reliability. Large box-section structures with thick multi-plate fabrications, castings, and forgings are used in high-stress areas such as the boom nose, boom foot, boom cylinder, and stick foot to improve durability. Also, the front linkage pins’ inner bearing surfaces are welded with a self-lubricated bearing to extend service intervals and increase uptime.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Excavators - 313F L GC - Caterpillar Machines
Cary, NC, USA
Excavators
313F L GC
Excavators 313F L GC
The new 313F L GC excavator is built for those who need dependable performance at a low cost per hour. The machine features an efficient C3.4B engine that’s light on fuel – with no need for diesel exhaust fluid to meet today’s emission standards. It also has a simple hydraulic system you can count on for everyday excavating tasks. Unlike other brands in its size class, the 313F L GC comes equipped with more unique attributes: Robust booms and sticks, strong and stable undercarriage, a quiet and comfortable Roll-Over Protective Structure (ROPS) cab, and easy-to-reach service points are just a few. Bottom line: If you are looking for a dependable, low-cost-per-hour excavator to get your work done – backed by unmatched support from a brand you can trust – look no further than the 313F L GC. It simply makes a great deal of business sense. A Powerful, Economical Solution The Cat C3.4B engine meets U.S. EPA Tier 4 Final emission standards and provides plenty of power for the work you do without consuming a lot of fuel to do it. The engine is equipped with unique yet simple features like a turbo protector and maintenance-free emissions package that enhance service life – all to help keep your owning and operating costs to an absolute minimum. Maximum Versatility When it comes to doing a variety of work, the machine’s available high-pressure auxiliary and quick coupler circuits give you plenty of capability. An optional medium-pressure circuit (available from your local Cat dealer) adds more versatility. You can maximize that capability when you put Cat Work Tools out front. They will help you dig, load, break, and cut with confidence. Operator Station The standard mechanical suspension seat includes a reclining back, upper and lower slide adjustments, and height and tilt angle adjustments to meet your needs for maximum comfort. The right and left joystick consoles can be adjusted to improve your comfort and productivity during the course of a day. The monitor displays critical information you need to operate efficiently. Built To Last Cat booms and sticks are built with internal baffle plates for added durability, and all undergo ultrasound inspection to ensure weld quality and reliability. Large box-section structures with thick multi-plate fabrications, castings, and forgings are used in high-stress areas such as the boom nose, boom foot, boom cylinder, and stick foot to improve durability. Also, the front linkage pins’ inner bearing surfaces are welded with a self-lubricated bearing to extend service intervals and increase uptime.

The new 313F L GC excavator is built for those who need dependable performance at a low cost per hour. The machine features an efficient C3.4B engine that’s light on fuel – with no need for diesel exhaust fluid to meet today’s emission standards. It also has a simple hydraulic system you can count on for everyday excavating tasks. Unlike other brands in its size class, the 313F L GC comes equipped with more unique attributes: Robust booms and sticks, strong and stable undercarriage, a quiet and comfortable Roll-Over Protective Structure (ROPS) cab, and easy-to-reach service points are just a few. Bottom line: If you are looking for a dependable, low-cost-per-hour excavator to get your work done – backed by unmatched support from a brand you can trust – look no further than the 313F L GC. It simply makes a great deal of business sense.
A Powerful, Economical Solution
The Cat C3.4B engine meets U.S. EPA Tier 4 Final emission standards and provides plenty of power for the work you do without consuming a lot of fuel to do it. The engine is equipped with unique yet simple features like a turbo protector and maintenance-free emissions package that enhance service life – all to help keep your owning and operating costs to an absolute minimum.

Maximum Versatility

When it comes to doing a variety of work, the machine’s available high-pressure auxiliary and quick coupler circuits give you plenty of capability. An optional medium-pressure circuit (available from your local Cat dealer) adds more versatility. You can maximize that capability when you put Cat Work Tools out front. They will help you dig, load, break, and cut with confidence.
Operator Station
The standard mechanical suspension seat includes a reclining back, upper and lower slide adjustments, and height and tilt angle adjustments to meet your needs for maximum comfort. The right and left joystick consoles can be adjusted to improve your comfort and productivity during the course of a day. The monitor displays critical information you need to operate efficiently.
Built To Last
Cat booms and sticks are built with internal baffle plates for added durability, and all undergo ultrasound inspection to ensure weld quality and reliability. Large box-section structures with thick multi-plate fabrications, castings, and forgings are used in high-stress areas such as the boom nose, boom foot, boom cylinder, and stick foot to improve durability. Also, the front linkage pins’ inner bearing surfaces are welded with a self-lubricated bearing to extend service intervals and increase uptime.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 313F L GC
Product Name Excavators
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Graders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Motor Grader
Horsepower 156 to 190 HP
Operating Weight 25000 to 32400 lbs (11338 to 14694 kg)
View Details
 - 12M2 Motor Graders - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Motor Grader
Horsepower 173 HP
View Details
Compact Track Loader - T750 - Bobcat Company
Specs
Type Track Loader
Horsepower 85 HP
Load Capacity 3325 lbs (1508 kg)
View Details
Excavators - 311F RR - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 70 HP
Operating Weight 27300 to 30600 lbs (12381 to 13878 kg)
View Details