Caterpillar Machines Mini Excavators 303.5E2 CR

Description
The Cat E2 Series Mini Hydraulic Excavators are designed to carry on the solid performance of their E Series predecessors, while adding even greater value for the customer. The new High Definition Hydraulic (HDH) System, redesigned operator station and enhanced digital control panel specially designed for Cat Mini Excavators – COMPASS (Complete, Operation, Maintenance, Performance And Security System) – are all standard features that improve performance and increase value. Comfortable Working Environment The high quality suspension seat, 76 mm (3 in) retractable seat belt, easy to adjust armrests, and ergonomic layout provide superior comfort and reduce operator fatigue. The new interlocking front window system, updated operator interface and 100% pilot controls provide a best-in-class operator station and customer value. Engine Each of the E2 models is equipped with the engine solution to best support the power and performance required based on the weight class and application. Also, standard features like auto idle offer consistent lower engine speeds to increase engine life and offer fuel savings. COMPASS The COMPASS control panel was specifically designed by Caterpillar for compact excavators. It adds several new features to the machines including: passcode protected security system, adjustable auxiliary work tool flow control, economy mode, continuous flow, pattern changer and maintenance and performance information. Compact Radius The compact radius design gives greater machine versatility and the capability to work within confined areas. This allows the operator to concentrate on the work being done without having to worry about damaging the back of the machine or other job site obstacles. Standard Auxiliary Lines and Accumulator One-way and two-way auxiliary lines (combined function), including quick connections, are fitted as standard equipment so the machine comes ready to work. A standard accumulator allows for auxiliary pressure to be released, making connecting and disconnecting work tools safer and easier.
Datasheet
Description
The Cat E2 Series Mini Hydraulic Excavators are designed to carry on the solid performance of their E Series predecessors, while adding even greater value for the customer. The new High Definition Hydraulic (HDH) System, redesigned operator station and enhanced digital control panel specially designed for Cat Mini Excavators – COMPASS (Complete, Operation, Maintenance, Performance And Security System) – are all standard features that improve performance and increase value. Comfortable Working Environment The high quality suspension seat, 76 mm (3 in) retractable seat belt, easy to adjust armrests, and ergonomic layout provide superior comfort and reduce operator fatigue. The new interlocking front window system, updated operator interface and 100% pilot controls provide a best-in-class operator station and customer value. Engine Each of the E2 models is equipped with the engine solution to best support the power and performance required based on the weight class and application. Also, standard features like auto idle offer consistent lower engine speeds to increase engine life and offer fuel savings. COMPASS The COMPASS control panel was specifically designed by Caterpillar for compact excavators. It adds several new features to the machines including: passcode protected security system, adjustable auxiliary work tool flow control, economy mode, continuous flow, pattern changer and maintenance and performance information. Compact Radius The compact radius design gives greater machine versatility and the capability to work within confined areas. This allows the operator to concentrate on the work being done without having to worry about damaging the back of the machine or other job site obstacles. Standard Auxiliary Lines and Accumulator One-way and two-way auxiliary lines (combined function), including quick connections, are fitted as standard equipment so the machine comes ready to work. A standard accumulator allows for auxiliary pressure to be released, making connecting and disconnecting work tools safer and easier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Excavators - 303.5E2 CR - Caterpillar Machines
Cary, NC, USA
Mini Excavators
303.5E2 CR
Mini Excavators 303.5E2 CR
The Cat E2 Series Mini Hydraulic Excavators are designed to carry on the solid performance of their E Series predecessors, while adding even greater value for the customer. The new High Definition Hydraulic (HDH) System, redesigned operator station and enhanced digital control panel specially designed for Cat Mini Excavators – COMPASS (Complete, Operation, Maintenance, Performance And Security System) – are all standard features that improve performance and increase value. Comfortable Working Environment The high quality suspension seat, 76 mm (3 in) retractable seat belt, easy to adjust armrests, and ergonomic layout provide superior comfort and reduce operator fatigue. The new interlocking front window system, updated operator interface and 100% pilot controls provide a best-in-class operator station and customer value. Engine Each of the E2 models is equipped with the engine solution to best support the power and performance required based on the weight class and application. Also, standard features like auto idle offer consistent lower engine speeds to increase engine life and offer fuel savings. COMPASS The COMPASS control panel was specifically designed by Caterpillar for compact excavators. It adds several new features to the machines including: passcode protected security system, adjustable auxiliary work tool flow control, economy mode, continuous flow, pattern changer and maintenance and performance information. Compact Radius The compact radius design gives greater machine versatility and the capability to work within confined areas. This allows the operator to concentrate on the work being done without having to worry about damaging the back of the machine or other job site obstacles. Standard Auxiliary Lines and Accumulator One-way and two-way auxiliary lines (combined function), including quick connections, are fitted as standard equipment so the machine comes ready to work. A standard accumulator allows for auxiliary pressure to be released, making connecting and disconnecting work tools safer and easier.

The Cat E2 Series Mini Hydraulic Excavators are designed to carry on the solid performance of their E Series predecessors, while adding even greater value for the customer. The new High Definition Hydraulic (HDH) System, redesigned operator station and enhanced digital control panel specially designed for Cat Mini Excavators – COMPASS (Complete, Operation, Maintenance, Performance And Security System) – are all standard features that improve performance and increase value.
Comfortable Working Environment
The high quality suspension seat, 76 mm (3 in) retractable seat belt, easy to adjust armrests, and ergonomic layout provide superior comfort and reduce operator fatigue. The new interlocking front window system, updated operator interface and 100% pilot controls provide a best-in-class operator station and customer value.

Engine
Each of the E2 models is equipped with the engine solution to best support the power and performance required based on the weight class and application. Also, standard features like auto idle offer consistent lower engine speeds to increase engine life and offer fuel savings.
COMPASS
The COMPASS control panel was specifically designed by Caterpillar for compact excavators. It adds several new features to the machines including: passcode protected security system, adjustable auxiliary work tool flow control, economy mode, continuous flow, pattern changer and maintenance and performance information.
Compact Radius
The compact radius design gives greater machine versatility and the capability to work within confined areas. This allows the operator to concentrate on the work being done without having to worry about damaging the back of the machine or other job site obstacles.
Standard Auxiliary Lines and Accumulator
One-way and two-way auxiliary lines (combined function), including quick connections, are fitted as standard equipment so the machine comes ready to work. A standard accumulator allows for auxiliary pressure to be released, making connecting and disconnecting work tools safer and easier.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 303.5E2 CR
Product Name Mini Excavators
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Doosan DX190W-3 Wheeled Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheeled Excavator
Horsepower 163 HP
Operating Weight 39176 lbs (17767 kg)
View Details
Compact Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 3800 to 5000 lbs (1723 to 2268 kg)
View Details
Skid-Steer Loader - S630 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 74 HP
Load Capacity 2180 lbs (989 kg)
View Details
Articulated and All Wheel Steer Loaders - WL Series - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 33 to 102 HP
View Details