Caterpillar Oil & Gas Land Production Generator Sets C27 ACERT Tier 2 18552228

Description
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT oilfield diesel generator set. Rating: 725 ekW (907 - 1035 kVA) @ 60 Hz (1800 rpm) meets U.S. EPA Tier 2 equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power Advanced Digital Engine Management ADEM A4 control system providing integrated engine control, monitoring and protection. The ADEM A4 has improved: - User interface - Display system - Shutdown controls - System diagnostics EMCP 4.2 Control Panel - Integrated control system and communications gateway - EMCP 4.2 is standard and offers basic engine/generator monitoring, metering and protection and an open protocol allowing for simple integration - Features more advanced options including power metering, modbus capability, and programmable discrete output Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C27 ACERT Tier 2 Standard Equipment Air Inlet System Heavy-duty dual element air cleaner Service indicator Cooling System Radiator package mounted (50° C) Side-by-side cores Coolant drain line with valve at edge of base Coolant level sight gauge Fan and belt guards Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Fuel System Primary fuel filter Secondary fuel filter Fuel priming pump Fuel transfer pump Generator SR4B Class H insulation Random wound IP23 protection Cat DVR Permanent magnet excitation Two-bearing, close coupled alignment Controls ADEM A4 ECU EMCP 4.2 control panel Emergency stop pushbutton Lube System Oil cooler High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Mounting System Heavy-duty oilfield welded steel base (skiddable) Anti-vibration mounts Designed welded base for increased durability (C-channel design) Starting/Charging System 24-volt starting motor 45-amp charging alternator General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 0 Engine lifting eyes C27 ACERT Tier 2 Optional Equipment Air Inlet System Pre-cleaners Control System Direct rack control Cooling System Jacket water heater Exhaust System Manifold and turbocharger guards Expander Generator Self excited Starting/Charging System Air starting motor Mounting System Short base - 4725 mm (186 in) total length (does not include drag bars)
Description
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT oilfield diesel generator set. Rating: 725 ekW (907 - 1035 kVA) @ 60 Hz (1800 rpm) meets U.S. EPA Tier 2 equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power Advanced Digital Engine Management ADEM A4 control system providing integrated engine control, monitoring and protection. The ADEM A4 has improved: - User interface - Display system - Shutdown controls - System diagnostics EMCP 4.2 Control Panel - Integrated control system and communications gateway - EMCP 4.2 is standard and offers basic engine/generator monitoring, metering and protection and an open protocol allowing for simple integration - Features more advanced options including power metering, modbus capability, and programmable discrete output Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C27 ACERT Tier 2 Standard Equipment Air Inlet System Heavy-duty dual element air cleaner Service indicator Cooling System Radiator package mounted (50° C) Side-by-side cores Coolant drain line with valve at edge of base Coolant level sight gauge Fan and belt guards Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Fuel System Primary fuel filter Secondary fuel filter Fuel priming pump Fuel transfer pump Generator SR4B Class H insulation Random wound IP23 protection Cat DVR Permanent magnet excitation Two-bearing, close coupled alignment Controls ADEM A4 ECU EMCP 4.2 control panel Emergency stop pushbutton Lube System Oil cooler High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Mounting System Heavy-duty oilfield welded steel base (skiddable) Anti-vibration mounts Designed welded base for increased durability (C-channel design) Starting/Charging System 24-volt starting motor 45-amp charging alternator General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 0 Engine lifting eyes C27 ACERT Tier 2 Optional Equipment Air Inlet System Pre-cleaners Control System Direct rack control Cooling System Jacket water heater Exhaust System Manifold and turbocharger guards Expander Generator Self excited Starting/Charging System Air starting motor Mounting System Short base - 4725 mm (186 in) total length (does not include drag bars)

Suppliers

Company
Product
Description
Supplier Links
Land Production Generator Sets C27 ACERT Tier 2 - 18552228 - Caterpillar Oil & Gas
Houston, TX, USA
Land Production Generator Sets C27 ACERT Tier 2
18552228
Land Production Generator Sets C27 ACERT Tier 2 18552228
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT oilfield diesel generator set. Rating: 725 ekW (907 - 1035 kVA) @ 60 Hz (1800 rpm) meets U.S. EPA Tier 2 equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power Advanced Digital Engine Management ADEM A4 control system providing integrated engine control, monitoring and protection. The ADEM A4 has improved: - User interface - Display system - Shutdown controls - System diagnostics EMCP 4.2 Control Panel - Integrated control system and communications gateway - EMCP 4.2 is standard and offers basic engine/generator monitoring, metering and protection and an open protocol allowing for simple integration - Features more advanced options including power metering, modbus capability, and programmable discrete output Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C27 ACERT Tier 2 Standard Equipment Air Inlet System Heavy-duty dual element air cleaner Service indicator Cooling System Radiator package mounted (50° C) Side-by-side cores Coolant drain line with valve at edge of base Coolant level sight gauge Fan and belt guards Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Fuel System Primary fuel filter Secondary fuel filter Fuel priming pump Fuel transfer pump Generator SR4B Class H insulation Random wound IP23 protection Cat DVR Permanent magnet excitation Two-bearing, close coupled alignment Controls ADEM A4 ECU EMCP 4.2 control panel Emergency stop pushbutton Lube System Oil cooler High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Mounting System Heavy-duty oilfield welded steel base (skiddable) Anti-vibration mounts Designed welded base for increased durability (C-channel design) Starting/Charging System 24-volt starting motor 45-amp charging alternator General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 0 Engine lifting eyes C27 ACERT Tier 2 Optional Equipment Air Inlet System Pre-cleaners Control System Direct rack control Cooling System Jacket water heater Exhaust System Manifold and turbocharger guards Expander Generator Self excited Starting/Charging System Air starting motor Mounting System Short base - 4725 mm (186 in) total length (does not include drag bars)

Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT oilfield diesel generator set. Rating: 725 ekW (907 - 1035 kVA) @ 60 Hz (1800 rpm) meets U.S. EPA Tier 2 equivalent emission standards.


Product Design

Rugged construction designed to withstand harsh oilfield conditions
Shipped from the factory complete and ready to run
C-Series engines are field-proven in thousands of applications worldwide
Heavy-duty oilfield base designed for load/unload operations in the field
Oversized generators ideal for camp power applications
Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power

Advanced Digital Engine Management

ADEM A4 control system providing integrated engine control, monitoring and protection.
The ADEM A4 has improved:
- User interface
- Display system
- Shutdown controls
- System diagnostics

EMCP 4.2 Control Panel

- Integrated control system and communications gateway
- EMCP 4.2 is standard and offers basic engine/generator monitoring, metering and protection and an open protocol allowing for simple integration
- Features more advanced options including power metering, modbus capability, and programmable discrete output

Product Support Offered Through the Global Cat Dealer Network

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products.

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com.


C27 ACERT Tier 2 Standard Equipment
Air Inlet System

  • Heavy-duty dual element air cleaner
  • Service indicator

Cooling System

  • Radiator package mounted (50° C)
  • Side-by-side cores
  • Coolant drain line with valve at edge of base
  • Coolant level sight gauge
  • Fan and belt guards
  • Cat Extended Life Coolant
  • Metal top and bottom tanks

Exhaust System

  • Dry exhaust manifold

Fuel System

  • Primary fuel filter
  • Secondary fuel filter
  • Fuel priming pump
  • Fuel transfer pump

Generator

  • SR4B
  • Class H insulation
  • Random wound
  • IP23 protection
  • Cat DVR
  • Permanent magnet excitation
  • Two-bearing, close coupled alignment

Controls

  • ADEM A4 ECU
  • EMCP 4.2 control panel
  • Emergency stop pushbutton

Lube System

  • Oil cooler
  • High efficiency oil filter
  • Oil drain valves
  • Fumes disposal
  • Gear-type lube oil pump

Mounting System

  • Heavy-duty oilfield welded steel base (skiddable)
  • Anti-vibration mounts
  • Designed welded base for increased durability (C-channel design)

Starting/Charging System

  • 24-volt starting motor
  • 45-amp charging alternator

General

  • Paint — Caterpillar yellow except rails and radiators (gloss black)
  • Flywheel and flywheel housing — SAE No. 0
  • Engine lifting eyes

C27 ACERT Tier 2 Optional Equipment
Air Inlet System

  • Pre-cleaners

Control System

  • Direct rack control

Cooling System

  • Jacket water heater

Exhaust System

  • Manifold and turbocharger guards
  • Expander

Generator

  • Self excited

Starting/Charging System

  • Air starting motor

Mounting System

  • Short base - 4725 mm (186 in) total length (does not include drag bars)
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Electrical Power Generators
Product Number 18552228
Product Name Land Production Generator Sets C27 ACERT Tier 2
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 7.64E6 VA
View Details
Industrial Generator - RGX6500E - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details