Caterpillar Oil & Gas Land Production Generator Sets C18 ACERT Tier 2 18551396

Description
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT oilfield diesel generator set. Ratings: 440 - 545 ekW (550 - 680 kVA) @ 50 and 60 Hz (1500 and 1800 rpm) meet U.S. EPA Tier 2 equivalent, EU Stage II equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C18 ACERT Tier 2 Standard Equipment Air Inlet System Dual element air cleaner Service indicator Cooling System Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Exhaust System Dry exhaust manifold Turbo outlet elbow Fuel System Primary fuel filter with integral water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel pressure gauge Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Power center Generator Attachments RH extended cable access box Controls ADEM A4 ECU EMCP 3 Control Panel Lube System High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Mounting System Steel base frame (skidable) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 1 C18 ACERT Tier 2 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaner Exhaust System Mufflers Weld Flange Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators Starting/Charging System Jacket water heater with shutoff valves Oversized batteries Controls Load share module
Description
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT oilfield diesel generator set. Ratings: 440 - 545 ekW (550 - 680 kVA) @ 50 and 60 Hz (1500 and 1800 rpm) meet U.S. EPA Tier 2 equivalent, EU Stage II equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C18 ACERT Tier 2 Standard Equipment Air Inlet System Dual element air cleaner Service indicator Cooling System Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Exhaust System Dry exhaust manifold Turbo outlet elbow Fuel System Primary fuel filter with integral water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel pressure gauge Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Power center Generator Attachments RH extended cable access box Controls ADEM A4 ECU EMCP 3 Control Panel Lube System High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Mounting System Steel base frame (skidable) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 1 C18 ACERT Tier 2 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaner Exhaust System Mufflers Weld Flange Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators Starting/Charging System Jacket water heater with shutoff valves Oversized batteries Controls Load share module

Suppliers

Company
Product
Description
Supplier Links
Land Production Generator Sets C18 ACERT Tier 2 - 18551396 - Caterpillar Oil & Gas
Houston, TX, USA
Land Production Generator Sets C18 ACERT Tier 2
18551396
Land Production Generator Sets C18 ACERT Tier 2 18551396
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT oilfield diesel generator set. Ratings: 440 - 545 ekW (550 - 680 kVA) @ 50 and 60 Hz (1500 and 1800 rpm) meet U.S. EPA Tier 2 equivalent, EU Stage II equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C18 ACERT Tier 2 Standard Equipment Air Inlet System Dual element air cleaner Service indicator Cooling System Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Exhaust System Dry exhaust manifold Turbo outlet elbow Fuel System Primary fuel filter with integral water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel pressure gauge Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Power center Generator Attachments RH extended cable access box Controls ADEM A4 ECU EMCP 3 Control Panel Lube System High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Mounting System Steel base frame (skidable) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 1 C18 ACERT Tier 2 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaner Exhaust System Mufflers Weld Flange Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators Starting/Charging System Jacket water heater with shutoff valves Oversized batteries Controls Load share module

Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT oilfield diesel generator set. Ratings: 440 - 545 ekW (550 - 680 kVA) @ 50 and 60 Hz (1500 and 1800 rpm) meet U.S. EPA Tier 2 equivalent, EU Stage II equivalent emission standards.


Product Design

Rugged construction designed to withstand harsh oilfield conditions
Shipped from the factory complete and ready to run
C-Series engines are field-proven in thousands of applications worldwide
Heavy-duty oilfield base designed for load/unload operations in the field
Oversized generators ideal for camp power applications
Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power

EMCP 3.1 Control Panel

EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection
Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections
Simplified operator interface

Product Support Offered Through the Global Cat Dealer Network

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products.

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com.


C18 ACERT Tier 2 Standard Equipment
Air Inlet System

  • Dual element air cleaner
  • Service indicator

Cooling System

  • Radiator package mounted (50° C)
  • Coolant drain line with valve at edge of base
  • Coolant level sensor
  • Fan and belt guards
  • Coolant level sight gauge
  • Cat Extended Life Coolant

Exhaust System

  • Dry exhaust manifold
  • Turbo outlet elbow

Fuel System

  • Primary fuel filter with integral water separator
  • Secondary fuel filters
  • Fuel priming pump
  • Flex fuel lines
  • Fuel pressure gauge

Generator

  • SR4B brushless, single-bearing, self-excited
  • Class H insulation
  • Random wound
  • IP23 protection
  • Cat DVR 3-phase sensing with selectable volts/Hz
  • 3 sensing CTs and one droop CT
  • Power center

Generator Attachments

  • RH extended cable access box

Controls

  • ADEM A4 ECU
  • EMCP 3 Control Panel

Lube System

  • High efficiency oil filter
  • Oil drain valves
  • Fumes disposal
  • Gear-type lube oil pump

Mounting System

  • Steel base frame (skidable)

Starting/Charging System

  • 24-volt starting motor
  • 45-amp charging alternator
  • Battery rack
  • Battery disconnect switch

General

  • Paint — Caterpillar yellow except rails and radiators (gloss black)
  • Flywheel and flywheel housing — SAE No. 1

C18 ACERT Tier 2 Optional Equipment
Air Inlet System

  • Heavy-duty air cleaner with precleaner

Exhaust System

  • Mufflers
  • Weld Flange

Generator

  • Permanent magnet excitation
  • Oversize and premium generators
  • Anti-condensation space heaters available with permanent magnet excitation generators

Starting/Charging System

  • Jacket water heater with shutoff valves
  • Oversized batteries

Controls

  • Load share module
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Electrical Power Generators
Product Number 18551396
Product Name Land Production Generator Sets C18 ACERT Tier 2
Fuel Type Diesel
Portability Permanent
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Offshore Generator Sets 9CM25C - 18535721 - Caterpillar Oil & Gas
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 3.60E6 VA
View Details
Industrial Generator - RGV12100 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details