Caterpillar Oil & Gas Fire Pump Engines 3412 18457241

Description
Cat 3412 Industrial Diesel Fire Pump Engine. Ratings: 476-551 bkW (638-739 bhp) @ 1750-2100 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. 3412 Standard Equipment Air Inlet System Air cleaner, regular duty with service indicators Turbocharged Cooling System Thermostats and housing Jacket water pump, centrifugal Heat exchanger installed Expansion tank Control System Charging alternator 24 volt, 35 amp Governor control Hydra-mechanical governor Exhaust System Exhaust manifold Exhaust elbow, dry. 203 mm (8 in) on all Turbocharged engines and Turbocharged Aftercooled with wet exhaust. 152 mm (6 in) on Turbocharged Aftercooled with dry manifolds. Flywheels & Flywheel Housings SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter Fuel transfer pump Primary fuel filter Fuel priming pump Instrumentation Instrument panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System Supports Power Take Off Power take-off (PTO) flywheel stub shaft Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (6 kW, 240-480 volt) General Paint: Firepump Red Vibration damper and guard Lifting eyes
Datasheet
Description
Cat 3412 Industrial Diesel Fire Pump Engine. Ratings: 476-551 bkW (638-739 bhp) @ 1750-2100 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. 3412 Standard Equipment Air Inlet System Air cleaner, regular duty with service indicators Turbocharged Cooling System Thermostats and housing Jacket water pump, centrifugal Heat exchanger installed Expansion tank Control System Charging alternator 24 volt, 35 amp Governor control Hydra-mechanical governor Exhaust System Exhaust manifold Exhaust elbow, dry. 203 mm (8 in) on all Turbocharged engines and Turbocharged Aftercooled with wet exhaust. 152 mm (6 in) on Turbocharged Aftercooled with dry manifolds. Flywheels & Flywheel Housings SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter Fuel transfer pump Primary fuel filter Fuel priming pump Instrumentation Instrument panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System Supports Power Take Off Power take-off (PTO) flywheel stub shaft Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (6 kW, 240-480 volt) General Paint: Firepump Red Vibration damper and guard Lifting eyes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Pump Engines 3412 - 18457241 - Caterpillar Oil & Gas
Houston, TX, USA
Fire Pump Engines 3412
18457241
Fire Pump Engines 3412 18457241
Cat 3412 Industrial Diesel Fire Pump Engine. Ratings: 476-551 bkW (638-739 bhp) @ 1750-2100 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. 3412 Standard Equipment Air Inlet System Air cleaner, regular duty with service indicators Turbocharged Cooling System Thermostats and housing Jacket water pump, centrifugal Heat exchanger installed Expansion tank Control System Charging alternator 24 volt, 35 amp Governor control Hydra-mechanical governor Exhaust System Exhaust manifold Exhaust elbow, dry. 203 mm (8 in) on all Turbocharged engines and Turbocharged Aftercooled with wet exhaust. 152 mm (6 in) on Turbocharged Aftercooled with dry manifolds. Flywheels & Flywheel Housings SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter Fuel transfer pump Primary fuel filter Fuel priming pump Instrumentation Instrument panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System Supports Power Take Off Power take-off (PTO) flywheel stub shaft Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (6 kW, 240-480 volt) General Paint: Firepump Red Vibration damper and guard Lifting eyes

Cat 3412 Industrial Diesel Fire Pump Engine. Ratings: 476-551 bkW (638-739 bhp) @ 1750-2100 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed.


3412 Standard Equipment
Air Inlet System

  • Air cleaner, regular duty with service indicators
  • Turbocharged

Cooling System

  • Thermostats and housing
  • Jacket water pump, centrifugal
  • Heat exchanger installed
  • Expansion tank

Control System

  • Charging alternator 24 volt, 35 amp
  • Governor control
  • Hydra-mechanical governor

Exhaust System

  • Exhaust manifold
  • Exhaust elbow, dry. 203 mm (8 in) on all Turbocharged engines and Turbocharged Aftercooled with wet exhaust. 152 mm (6 in) on Turbocharged Aftercooled with dry manifolds.

Flywheels & Flywheel Housings

  • SAE No. 0 flywheel
  • SAE No. 0 flywheel housing
  • SAE standard rotation

Fuel System

  • Fuel filter
  • Fuel transfer pump
  • Primary fuel filter
  • Fuel priming pump

Instrumentation

  • Instrument panel, LH
  • Engine oil pressure gauge
  • Fuel pressure gauge
  • Water temperature gauge
  • Tachometer

Lube System

  • Crankcase breather, top mounted
  • Oil cooler
  • Oil filler in valve cover and dipstick, both RH
  • Lube oil filter
  • Rear sump oil pan

Mounting System

  • Supports

Power Take Off

  • Power take-off (PTO) flywheel stub shaft

Protection System

  • Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation)

Starting System

  • 24 volt, LH electric starting motor
  • Jacket water heater (6 kW, 240-480 volt)

General

  • Paint: Firepump Red
  • Vibration damper and guard
  • Lifting eyes
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18457241
Product Name Fire Pump Engines 3412
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 638 to 739 HP
Unlock Full Specs
to access all available technical data

Similar Products

Well Service Engines C18 ACERT™ (Dry Manifold) - 18436839 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
4-Stroke HiMSEN Gas Engine - H35/40G(V) - Hyundai Heavy Industries Co., Ltd.
Hyundai Heavy Industries Co., Ltd.
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Marine
View Details
RB211-524G/H-T Civil Large Engine -  - Rolls-Royce Holdings plc
Rolls-Royce Holdings plc
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details