Caterpillar Oil & Gas Well Service Engines C18 ACERT™ (Dry Manifold) 18436839

Description
Cat C18 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C18 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C18 ACERT engines include, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT engines, with ratings: 429-522 bkW (575-700 bhp) @ 1800-2100 rpm, meet China Stage II, U.S. EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. Ratings: 570-597 bkW (765-800 bhp) @ 1800-2100 rpm meet U.S. EPA Tier 2 equivalent emission standards. Ratings below 560 bkW (751 bhp) are available using U.S. EPA and EU Flexibility, and for other global regulated and non-regulated areas. Ratings above 560 bkW (751 bhp are available using U.S. EPA Flexibility and for other global regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Optional Attachments - Engine-Mounted Transmission Oil Cooler — integration with engine cooling system allows ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com C18 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection Dual turbocharger, front and rear inlet 127.0 mm (5 in.), hose connection Control System Electronic governing, PTO speed control Programmable ratings Cold mode start strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet vertical Jacket water pump — gear-driven, centrifuga RH front water pump inlet All plugs/fittings are STOR for lines gp water Exhaust System Exhaust manifold — dry Single turbo — front-facing turbo exhaust, full marmon connection, maximum load 10 kg for direct connection to turbo Dual turbo — exhaust elbow, dry 203 mm (8 in) Flywheels and Flywheel Housings See Mandatory Options Fuel System Electronic unit injector Fuel filter, secondary, mid-mount (LH 2 micron high performance) Fuel transfer pump, LH front Fuel priming pump, LH mid-mount Fuel sample valve, mounted on fuel filter base. Lube System Crankcase breather — rear valve cover Oil cooler — RH (dual) Oil filter — RH, LH Oil pan — front sump Oil dipstick — LH front Oil pump Mounting System Front support (shipping only) Power Take-Offs Crankshaft pulley, 203.2 mm (8 in), 3 grooves 292.1 mm (11.5 in) 1 groove, all 15.9 mm (.63 in) width Hydraulic pump drive, SAE A, 11-tooth General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) Mandatory Options Throttle position sensor Single turbo only — exhaust system (front or rear) Flywheel housing or rear PTO Primary filter/water separator C18 ACERT™ (Dry Manifold) Optional Equipment Air Compressor Air compressor governor Expansion chambers Air Inlet System Air cleaners Air lines Charging System Charging alternators Alternator mountings Alternator wiring Circuit breakers and mountings Alternator belt guard Cooling System Radiator Fan drive with radiator packages Fan height instructions Vee belts Aftercooler lines with Caterpillar installed radiator Single turbo configuration rear-facing exhaust Single turbo configuration rear-facing exhaust Aftercoooler lines Suction fan adapters Blower fan adapter Blower fan Suction fan Fan belt Coolant level sensor Dry charge coolant conditioners Exhaust System Turbo exhaust connection Flexible fittings Elbows, flange, clamp, pipes Exhaust adapters Manifold Mufflers Fuel Systems Flexible fuel lines Fuel filter location Fuel cooler Water separator Instrumentation Gauges and instrument panels Lube System Oil pans Drain and cover Oil level gauge Remote oil filters Oil filters Lubricating oils Mounting System Structural steel base Front and rear engine support Power Take-Offs Rear enclosed clutches Hydraulic pump drives Hydraulics gear pumps Clutch supports Crankshaft pulleys Protection System Air shutoff Starting System Air starting motors Air pressure regulator Air silencer Start switch Electric starting motors — 12V, 24V Battery sets – 24V Battery cable and rack Starting aids Transmission Arrangement Transmission water lines
Datasheet
Description
Cat C18 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C18 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C18 ACERT engines include, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT engines, with ratings: 429-522 bkW (575-700 bhp) @ 1800-2100 rpm, meet China Stage II, U.S. EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. Ratings: 570-597 bkW (765-800 bhp) @ 1800-2100 rpm meet U.S. EPA Tier 2 equivalent emission standards. Ratings below 560 bkW (751 bhp) are available using U.S. EPA and EU Flexibility, and for other global regulated and non-regulated areas. Ratings above 560 bkW (751 bhp are available using U.S. EPA Flexibility and for other global regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Optional Attachments - Engine-Mounted Transmission Oil Cooler — integration with engine cooling system allows ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com C18 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection Dual turbocharger, front and rear inlet 127.0 mm (5 in.), hose connection Control System Electronic governing, PTO speed control Programmable ratings Cold mode start strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet vertical Jacket water pump — gear-driven, centrifuga RH front water pump inlet All plugs/fittings are STOR for lines gp water Exhaust System Exhaust manifold — dry Single turbo — front-facing turbo exhaust, full marmon connection, maximum load 10 kg for direct connection to turbo Dual turbo — exhaust elbow, dry 203 mm (8 in) Flywheels and Flywheel Housings See Mandatory Options Fuel System Electronic unit injector Fuel filter, secondary, mid-mount (LH 2 micron high performance) Fuel transfer pump, LH front Fuel priming pump, LH mid-mount Fuel sample valve, mounted on fuel filter base. Lube System Crankcase breather — rear valve cover Oil cooler — RH (dual) Oil filter — RH, LH Oil pan — front sump Oil dipstick — LH front Oil pump Mounting System Front support (shipping only) Power Take-Offs Crankshaft pulley, 203.2 mm (8 in), 3 grooves 292.1 mm (11.5 in) 1 groove, all 15.9 mm (.63 in) width Hydraulic pump drive, SAE A, 11-tooth General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) Mandatory Options Throttle position sensor Single turbo only — exhaust system (front or rear) Flywheel housing or rear PTO Primary filter/water separator C18 ACERT™ (Dry Manifold) Optional Equipment Air Compressor Air compressor governor Expansion chambers Air Inlet System Air cleaners Air lines Charging System Charging alternators Alternator mountings Alternator wiring Circuit breakers and mountings Alternator belt guard Cooling System Radiator Fan drive with radiator packages Fan height instructions Vee belts Aftercooler lines with Caterpillar installed radiator Single turbo configuration rear-facing exhaust Single turbo configuration rear-facing exhaust Aftercoooler lines Suction fan adapters Blower fan adapter Blower fan Suction fan Fan belt Coolant level sensor Dry charge coolant conditioners Exhaust System Turbo exhaust connection Flexible fittings Elbows, flange, clamp, pipes Exhaust adapters Manifold Mufflers Fuel Systems Flexible fuel lines Fuel filter location Fuel cooler Water separator Instrumentation Gauges and instrument panels Lube System Oil pans Drain and cover Oil level gauge Remote oil filters Oil filters Lubricating oils Mounting System Structural steel base Front and rear engine support Power Take-Offs Rear enclosed clutches Hydraulic pump drives Hydraulics gear pumps Clutch supports Crankshaft pulleys Protection System Air shutoff Starting System Air starting motors Air pressure regulator Air silencer Start switch Electric starting motors — 12V, 24V Battery sets – 24V Battery cable and rack Starting aids Transmission Arrangement Transmission water lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Well Service Engines C18 ACERT™ (Dry Manifold) - 18436839 - Caterpillar Oil & Gas
Houston, TX, USA
Well Service Engines C18 ACERT™ (Dry Manifold)
18436839
Well Service Engines C18 ACERT™ (Dry Manifold) 18436839
Cat C18 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C18 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C18 ACERT engines include, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT engines, with ratings: 429-522 bkW (575-700 bhp) @ 1800-2100 rpm, meet China Stage II, U.S. EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. Ratings: 570-597 bkW (765-800 bhp) @ 1800-2100 rpm meet U.S. EPA Tier 2 equivalent emission standards. Ratings below 560 bkW (751 bhp) are available using U.S. EPA and EU Flexibility, and for other global regulated and non-regulated areas. Ratings above 560 bkW (751 bhp are available using U.S. EPA Flexibility and for other global regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Optional Attachments - Engine-Mounted Transmission Oil Cooler — integration with engine cooling system allows ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com C18 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection Dual turbocharger, front and rear inlet 127.0 mm (5 in.), hose connection Control System Electronic governing, PTO speed control Programmable ratings Cold mode start strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet vertical Jacket water pump — gear-driven, centrifuga RH front water pump inlet All plugs/fittings are STOR for lines gp water Exhaust System Exhaust manifold — dry Single turbo — front-facing turbo exhaust, full marmon connection, maximum load 10 kg for direct connection to turbo Dual turbo — exhaust elbow, dry 203 mm (8 in) Flywheels and Flywheel Housings See Mandatory Options Fuel System Electronic unit injector Fuel filter, secondary, mid-mount (LH 2 micron high performance) Fuel transfer pump, LH front Fuel priming pump, LH mid-mount Fuel sample valve, mounted on fuel filter base. Lube System Crankcase breather — rear valve cover Oil cooler — RH (dual) Oil filter — RH, LH Oil pan — front sump Oil dipstick — LH front Oil pump Mounting System Front support (shipping only) Power Take-Offs Crankshaft pulley, 203.2 mm (8 in), 3 grooves 292.1 mm (11.5 in) 1 groove, all 15.9 mm (.63 in) width Hydraulic pump drive, SAE A, 11-tooth General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) Mandatory Options Throttle position sensor Single turbo only — exhaust system (front or rear) Flywheel housing or rear PTO Primary filter/water separator C18 ACERT™ (Dry Manifold) Optional Equipment Air Compressor Air compressor governor Expansion chambers Air Inlet System Air cleaners Air lines Charging System Charging alternators Alternator mountings Alternator wiring Circuit breakers and mountings Alternator belt guard Cooling System Radiator Fan drive with radiator packages Fan height instructions Vee belts Aftercooler lines with Caterpillar installed radiator Single turbo configuration rear-facing exhaust Single turbo configuration rear-facing exhaust Aftercoooler lines Suction fan adapters Blower fan adapter Blower fan Suction fan Fan belt Coolant level sensor Dry charge coolant conditioners Exhaust System Turbo exhaust connection Flexible fittings Elbows, flange, clamp, pipes Exhaust adapters Manifold Mufflers Fuel Systems Flexible fuel lines Fuel filter location Fuel cooler Water separator Instrumentation Gauges and instrument panels Lube System Oil pans Drain and cover Oil level gauge Remote oil filters Oil filters Lubricating oils Mounting System Structural steel base Front and rear engine support Power Take-Offs Rear enclosed clutches Hydraulic pump drives Hydraulics gear pumps Clutch supports Crankshaft pulleys Protection System Air shutoff Starting System Air starting motors Air pressure regulator Air silencer Start switch Electric starting motors — 12V, 24V Battery sets – 24V Battery cable and rack Starting aids Transmission Arrangement Transmission water lines

Cat C18 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C18 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C18 ACERT engines include, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT engines, with ratings: 429-522 bkW (575-700 bhp) @ 1800-2100 rpm, meet China Stage II, U.S. EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. Ratings: 570-597 bkW (765-800 bhp) @ 1800-2100 rpm meet U.S. EPA Tier 2 equivalent emission standards. Ratings below 560 bkW (751 bhp) are available using U.S. EPA and EU Flexibility, and for other global regulated and non-regulated areas. Ratings above 560 bkW (751 bhp are available using U.S. EPA Flexibility and for other global regulated and non-regulated areas.


Engine Design

- Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs

Advanced Digital Engine Management

ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics.

Optional Attachments

- Engine-Mounted Transmission Oil Cooler — integration with engine cooling system allows ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications

Custom Packaging

For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup.

Transmissions

Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance.

Full Range of Attachments

Large variety of factory-installed engine attachments reduces packaging time

Testing

Every engine is full-load tested to ensure proper engine performance.

Product Support Offered Through Global Cat Dealer

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com


C18 ACERT™ (Dry Manifold) Standard Equipment
Air Inlet System

  • Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection
  • Dual turbocharger, front and rear inlet 127.0 mm (5 in.), hose connection

Control System

  • Electronic governing, PTO speed control
  • Programmable ratings
  • Cold mode start strategy
  • Automatic altitude compensation
  • Power compensation for fuel temperature
  • Programmable low and high idle and TEL
  • Electronic diagnostics and fault logging
  • Engine monitoring and protection system (speed, temperature, pressure)
  • J1939 Broadcast (diagnostic, engine status, and control)

Cooling System

  • Thermostats and housing — outlet vertical
  • Jacket water pump — gear-driven, centrifuga
  • RH front water pump inlet
  • All plugs/fittings are STOR for lines gp water

Exhaust System

  • Exhaust manifold — dry
  • Single turbo — front-facing turbo exhaust, full marmon connection, maximum load 10 kg for direct connection to turbo
  • Dual turbo — exhaust elbow, dry 203 mm (8 in)

Flywheels and Flywheel Housings

  • See Mandatory Options

Fuel System

  • Electronic unit injector
  • Fuel filter, secondary, mid-mount (LH 2 micron high performance)
  • Fuel transfer pump, LH front
  • Fuel priming pump, LH mid-mount
  • Fuel sample valve, mounted on fuel filter base.

Lube System

  • Crankcase breather — rear valve cover
  • Oil cooler — RH (dual)
  • Oil filter — RH, LH
  • Oil pan — front sump
  • Oil dipstick — LH front
  • Oil pump

Mounting System

  • Front support (shipping only)

Power Take-Offs

  • Crankshaft pulley, 203.2 mm (8 in), 3 grooves 292.1 mm (11.5 in) 1 groove, all 15.9 mm (.63 in) width
  • Hydraulic pump drive, SAE A, 11-tooth

General

  • Vibration damper
  • Paint — Cat yellow
  • Lifting eyes
  • Automatic variable timing, electronic
  • Electronic installation kit 70-pin connector (connectors, pins, sockets)

Mandatory Options

  • Throttle position sensor
  • Single turbo only — exhaust system (front or rear)
  • Flywheel housing or rear PTO
  • Primary filter/water separator

C18 ACERT™ (Dry Manifold) Optional Equipment
Air Compressor

  • Air compressor governor
  • Expansion chambers

Air Inlet System

  • Air cleaners
  • Air lines

Charging System

  • Charging alternators
  • Alternator mountings
  • Alternator wiring
  • Circuit breakers and mountings
  • Alternator belt guard

Cooling System

  • Radiator
  • Fan drive with radiator packages
  • Fan height instructions
  • Vee belts
  • Aftercooler lines with Caterpillar installed radiator
  • Single turbo configuration rear-facing exhaust
  • Single turbo configuration rear-facing exhaust
  • Aftercoooler lines
  • Suction fan adapters
  • Blower fan adapter
  • Blower fan
  • Suction fan
  • Fan belt
  • Coolant level sensor
  • Dry charge coolant conditioners

Exhaust System

  • Turbo exhaust connection
  • Flexible fittings
  • Elbows, flange, clamp, pipes
  • Exhaust adapters
  • Manifold
  • Mufflers

Fuel Systems

  • Flexible fuel lines
  • Fuel filter location
  • Fuel cooler
  • Water separator

Instrumentation

  • Gauges and instrument panels

Lube System

  • Oil pans
  • Drain and cover
  • Oil level gauge
  • Remote oil filters
  • Oil filters
  • Lubricating oils

Mounting System

  • Structural steel base
  • Front and rear engine support

Power Take-Offs

  • Rear enclosed clutches
  • Hydraulic pump drives
  • Hydraulics gear pumps
  • Clutch supports
  • Crankshaft pulleys

Protection System

  • Air shutoff

Starting System

  • Air starting motors
  • Air pressure regulator
  • Air silencer
  • Start switch
  • Electric starting motors — 12V, 24V
  • Battery sets – 24V
  • Battery cable and rack
  • Starting aids

Transmission Arrangement

  • Transmission water lines
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18436839
Product Name Well Service Engines C18 ACERT™ (Dry Manifold)
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 575 to 800 HP
Displacement 18.03 liters (19.05 quarts)
Unlock Full Specs
to access all available technical data

Similar Products

Well Service Engines C13 ACERT™ (Tier 4 Final) - 18437496 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
4-Stroke HiMSEN Dual Fuel Engine - H35DF(V) - Hyundai Heavy Industries Co., Ltd.
Hyundai Heavy Industries Co., Ltd.
Specs
Fuel Type Gasoline (optional feature); Diesel
Engine Type Internal Combustion
Application Marine
View Details
BR725 Engine -  - Rolls-Royce Holdings plc
Rolls-Royce Holdings plc
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details