Caterpillar Oil & Gas Fire Pump Engines 3406C 18457196

Description
Cat 3406C Diesel Fire Pump Engine. Ratings: 218-359 bkW (292-482 bhp) @ 1750-2300 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for global non-regulated areas. FM Approved. UL Listed. Reliable, Quiet and Durable Power World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life. Fuel Efficiency Fuel consumption optimized to match operating cycles of a wide range of equipment and applications while maintaining low operating costs. Broad Application Range Industry leading range of factory configurable ratings and options for agricultural, material handling, construction, mining, aircraft ground support, and other industrial applications. Quality Every Cat engine is manufactured to stringent quality standards in order to assure customer satisfaction. World-class Product Support Offered Through Global Cat Dealer Network Scheduled maintenance, including S•O•SSM sample Customer Support Agreements (CSA) Caterpillar Extended Service Coverage (ESC) Superior dealer service network Extended dealer service network through the Cat Industrial Service Distributor (ISD) program 3406C Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Control System Hydra-mechanical governor Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Exhaust elbow, dry, 152 mm (6 in), 4 bolt flange Flywheels and Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Fuel filter, LH Fuel transfer pump Fuel priming pump Instrumentation Instrument panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Service meter Lube System Crankcase breather Oil cooler Lube oil filter Oil filler in valve cover and dipstick, both RH Rear sump oil pan Mounting System Supports General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request
Datasheet
Description
Cat 3406C Diesel Fire Pump Engine. Ratings: 218-359 bkW (292-482 bhp) @ 1750-2300 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for global non-regulated areas. FM Approved. UL Listed. Reliable, Quiet and Durable Power World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life. Fuel Efficiency Fuel consumption optimized to match operating cycles of a wide range of equipment and applications while maintaining low operating costs. Broad Application Range Industry leading range of factory configurable ratings and options for agricultural, material handling, construction, mining, aircraft ground support, and other industrial applications. Quality Every Cat engine is manufactured to stringent quality standards in order to assure customer satisfaction. World-class Product Support Offered Through Global Cat Dealer Network Scheduled maintenance, including S•O•SSM sample Customer Support Agreements (CSA) Caterpillar Extended Service Coverage (ESC) Superior dealer service network Extended dealer service network through the Cat Industrial Service Distributor (ISD) program 3406C Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Control System Hydra-mechanical governor Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Exhaust elbow, dry, 152 mm (6 in), 4 bolt flange Flywheels and Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Fuel filter, LH Fuel transfer pump Fuel priming pump Instrumentation Instrument panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Service meter Lube System Crankcase breather Oil cooler Lube oil filter Oil filler in valve cover and dipstick, both RH Rear sump oil pan Mounting System Supports General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Pump Engines 3406C - 18457196 - Caterpillar Oil & Gas
Houston, TX, USA
Fire Pump Engines 3406C
18457196
Fire Pump Engines 3406C 18457196
Cat 3406C Diesel Fire Pump Engine. Ratings: 218-359 bkW (292-482 bhp) @ 1750-2300 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for global non-regulated areas. FM Approved. UL Listed. Reliable, Quiet and Durable Power World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life. Fuel Efficiency Fuel consumption optimized to match operating cycles of a wide range of equipment and applications while maintaining low operating costs. Broad Application Range Industry leading range of factory configurable ratings and options for agricultural, material handling, construction, mining, aircraft ground support, and other industrial applications. Quality Every Cat engine is manufactured to stringent quality standards in order to assure customer satisfaction. World-class Product Support Offered Through Global Cat Dealer Network Scheduled maintenance, including S•O•SSM sample Customer Support Agreements (CSA) Caterpillar Extended Service Coverage (ESC) Superior dealer service network Extended dealer service network through the Cat Industrial Service Distributor (ISD) program 3406C Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Control System Hydra-mechanical governor Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Exhaust elbow, dry, 152 mm (6 in), 4 bolt flange Flywheels and Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Fuel filter, LH Fuel transfer pump Fuel priming pump Instrumentation Instrument panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Service meter Lube System Crankcase breather Oil cooler Lube oil filter Oil filler in valve cover and dipstick, both RH Rear sump oil pan Mounting System Supports General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request

Cat 3406C Diesel Fire Pump Engine. Ratings: 218-359 bkW (292-482 bhp) @ 1750-2300 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed.


Emissions

Non-certified for U.S. EPA stationary emergency fire engines. Available for global non-regulated areas. FM Approved. UL Listed.

Reliable, Quiet and Durable Power

World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life.

Fuel Efficiency

Fuel consumption optimized to match operating cycles of a wide range of equipment and applications while maintaining low operating costs.

Broad Application Range

Industry leading range of factory configurable ratings and options for agricultural, material handling, construction, mining, aircraft ground support, and other industrial applications.

Quality

Every Cat engine is manufactured to stringent quality standards in order to assure customer satisfaction.

World-class Product Support Offered Through Global Cat Dealer Network

  • Scheduled maintenance, including S•O•SSM sample
  • Customer Support Agreements (CSA)
  • Caterpillar Extended Service Coverage (ESC)
  • Superior dealer service network
  • Extended dealer service network through the Cat Industrial Service Distributor (ISD) program

3406C Standard Equipment
Air Inlet System

  • Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled.

Control System

  • Hydra-mechanical governor

Cooling System

  • Thermostats and housing
  • Jacket water pump, centrifugal

Exhaust System

  • Exhaust manifold, dry
  • Exhaust elbow, dry, 152 mm (6 in), 4 bolt flange

Flywheels and Flywheel Housing

  • SAE No. 1 flywheel
  • SAE No. 1 flywheel housing
  • SAE standard rotation

Fuel System

  • Fuel filter, LH
  • Fuel transfer pump
  • Fuel priming pump

Instrumentation

  • Instrument panel, LH
  • Engine oil pressure gauge
  • Fuel pressure gauge
  • Water temperature gauge
  • Service meter

Lube System

  • Crankcase breather
  • Oil cooler
  • Lube oil filter
  • Oil filler in valve cover and dipstick, both RH
  • Rear sump oil pan

Mounting System

  • Supports

General

  • Vibration damper
  • Lifting eyes
  • Paint: Cat yellow, with optional colors available at request
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18457196
Product Name Fire Pump Engines 3406C
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 292 to 482 HP
Unlock Full Specs
to access all available technical data

Similar Products

Truck Gas Engine - WP12HPDI480E50 - Weichai Power Co., Ltd.
Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Application Automotive
Torque 17434 In-lbs (20102 kg-cm)
View Details
Well Service Engines 3512C HD (Offshore) - 18439806 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
V-Twin Engine - EH64 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 20.5 HP
View Details
Jet Engine - M53 - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details