Caterpillar Oil & Gas Gas Compression Engines CG137-12 18443172

Description
Tough and durable, with field-proven head design to maximize time between overhauls. CG137 engines are equipped with ADEM A4 technology that brings performance, uptime, and low operating cost to your operation. CG137 engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for CG137-12 engines include gas lift, gas gathering, and wellhead gas compression. Cat CG137-12 gas engine. Ratings: 447 bkW (600 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar air-fuel ratio control and aftertreatment. Engine Design - Tough and durable, with field-proven head design - Caterpillar supplied air/fuel ratio control and threeway catalyst designed specifically for this engine to provide superior emissions control with NSPS and NonAttainment zone compliance - 0.5 g and 1 g NOx settings available - Integrated operator interface panel, TWC and AFRC reduces hands-on time with the engine - Operator interface panel allows setup and servicing without a laptop - Runs on a broad range of fuels and speeds at any emissions level - Factory installed components with single connection point eases packaging Advanced Digital Engine Management The ADEM A4 system represents the next generation of engine management systems while reducing the number of mechanical components and easing troubleshooting. Features include: • Air/Fuel Ratio Control (AFRC) • Electronic ignition • Electronic governing/speed control • Start/stop logic • Engine protection and monitoring Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Gas Engine Rating Pro (GERP) GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Caterpillar parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. CG137-12 Standard Equipment Air Inlet System Air cleaner — single element with service indicator Optional air inlet adapter and rain cap — recommended for weather protection Control System ADEM A4 Class 1, Division 2, Group C&D and Zone 2 Cooling System Jacket water thermostats and housing — full open temperature 98°C (208°F) Jacket water pump — gear driven, centrifugal, non-self-priming Aftercooler water pump — gear driven, centrifugal, non-self-priming Aftercooler core — for treated water and sea air atmosphere Exhaust System Exhaust manifolds — watercooled Exhaust elbow — dry 203 mm (8 in) Three-way catalyst — 1.0 g NOx and 0.5 g NOx NTE options Flywheels & Flywheel Housings Flywheel, SAE No. 14 or 18 Flywheel housing, SAE No. 0 SAE standard rotation Fuel System Air/fuel ratio control Gas pressure regulator Natural gas carburetor Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Oil filler in valve cover, dipstick — RH Mounting System Engine mounting rails — 254 mm (10 in) industrialtype, entire length Protection System ADEM A4 protection The following include alarm and shutdown: The following is display only General Paint, Caterpillar yellow Crankshaft vibration damper and drive pulleys Lifting eyes Cylinder block inspection covers CG137-12 Optional Equipment Charging Alternator 24V, 35A CSA alternator Exhaust System Exhaust flex fitting Exhaust elbow Exhaust flange — ANSI Instrumentation Operator interface panel Operator interface panel enclosure 15', 20', 50' interconnect harness Starting System Air pressure regulator Air start silencer Vane starter Electric starter Turbine starter Fuel System Fuel filter Air Inlet System Precleaner Rain cap
Datasheet
Description
Tough and durable, with field-proven head design to maximize time between overhauls. CG137 engines are equipped with ADEM A4 technology that brings performance, uptime, and low operating cost to your operation. CG137 engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for CG137-12 engines include gas lift, gas gathering, and wellhead gas compression. Cat CG137-12 gas engine. Ratings: 447 bkW (600 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar air-fuel ratio control and aftertreatment. Engine Design - Tough and durable, with field-proven head design - Caterpillar supplied air/fuel ratio control and threeway catalyst designed specifically for this engine to provide superior emissions control with NSPS and NonAttainment zone compliance - 0.5 g and 1 g NOx settings available - Integrated operator interface panel, TWC and AFRC reduces hands-on time with the engine - Operator interface panel allows setup and servicing without a laptop - Runs on a broad range of fuels and speeds at any emissions level - Factory installed components with single connection point eases packaging Advanced Digital Engine Management The ADEM A4 system represents the next generation of engine management systems while reducing the number of mechanical components and easing troubleshooting. Features include: • Air/Fuel Ratio Control (AFRC) • Electronic ignition • Electronic governing/speed control • Start/stop logic • Engine protection and monitoring Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Gas Engine Rating Pro (GERP) GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Caterpillar parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. CG137-12 Standard Equipment Air Inlet System Air cleaner — single element with service indicator Optional air inlet adapter and rain cap — recommended for weather protection Control System ADEM A4 Class 1, Division 2, Group C&D and Zone 2 Cooling System Jacket water thermostats and housing — full open temperature 98°C (208°F) Jacket water pump — gear driven, centrifugal, non-self-priming Aftercooler water pump — gear driven, centrifugal, non-self-priming Aftercooler core — for treated water and sea air atmosphere Exhaust System Exhaust manifolds — watercooled Exhaust elbow — dry 203 mm (8 in) Three-way catalyst — 1.0 g NOx and 0.5 g NOx NTE options Flywheels & Flywheel Housings Flywheel, SAE No. 14 or 18 Flywheel housing, SAE No. 0 SAE standard rotation Fuel System Air/fuel ratio control Gas pressure regulator Natural gas carburetor Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Oil filler in valve cover, dipstick — RH Mounting System Engine mounting rails — 254 mm (10 in) industrialtype, entire length Protection System ADEM A4 protection The following include alarm and shutdown: The following is display only General Paint, Caterpillar yellow Crankshaft vibration damper and drive pulleys Lifting eyes Cylinder block inspection covers CG137-12 Optional Equipment Charging Alternator 24V, 35A CSA alternator Exhaust System Exhaust flex fitting Exhaust elbow Exhaust flange — ANSI Instrumentation Operator interface panel Operator interface panel enclosure 15', 20', 50' interconnect harness Starting System Air pressure regulator Air start silencer Vane starter Electric starter Turbine starter Fuel System Fuel filter Air Inlet System Precleaner Rain cap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Compression Engines CG137-12 - 18443172 - Caterpillar Oil & Gas
Houston, TX, USA
Gas Compression Engines CG137-12
18443172
Gas Compression Engines CG137-12 18443172
Tough and durable, with field-proven head design to maximize time between overhauls. CG137 engines are equipped with ADEM A4 technology that brings performance, uptime, and low operating cost to your operation. CG137 engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for CG137-12 engines include gas lift, gas gathering, and wellhead gas compression. Cat CG137-12 gas engine. Ratings: 447 bkW (600 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar air-fuel ratio control and aftertreatment. Engine Design - Tough and durable, with field-proven head design - Caterpillar supplied air/fuel ratio control and threeway catalyst designed specifically for this engine to provide superior emissions control with NSPS and NonAttainment zone compliance - 0.5 g and 1 g NOx settings available - Integrated operator interface panel, TWC and AFRC reduces hands-on time with the engine - Operator interface panel allows setup and servicing without a laptop - Runs on a broad range of fuels and speeds at any emissions level - Factory installed components with single connection point eases packaging Advanced Digital Engine Management The ADEM A4 system represents the next generation of engine management systems while reducing the number of mechanical components and easing troubleshooting. Features include: • Air/Fuel Ratio Control (AFRC) • Electronic ignition • Electronic governing/speed control • Start/stop logic • Engine protection and monitoring Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Gas Engine Rating Pro (GERP) GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Caterpillar parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. CG137-12 Standard Equipment Air Inlet System Air cleaner — single element with service indicator Optional air inlet adapter and rain cap — recommended for weather protection Control System ADEM A4 Class 1, Division 2, Group C&D and Zone 2 Cooling System Jacket water thermostats and housing — full open temperature 98°C (208°F) Jacket water pump — gear driven, centrifugal, non-self-priming Aftercooler water pump — gear driven, centrifugal, non-self-priming Aftercooler core — for treated water and sea air atmosphere Exhaust System Exhaust manifolds — watercooled Exhaust elbow — dry 203 mm (8 in) Three-way catalyst — 1.0 g NOx and 0.5 g NOx NTE options Flywheels & Flywheel Housings Flywheel, SAE No. 14 or 18 Flywheel housing, SAE No. 0 SAE standard rotation Fuel System Air/fuel ratio control Gas pressure regulator Natural gas carburetor Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Oil filler in valve cover, dipstick — RH Mounting System Engine mounting rails — 254 mm (10 in) industrialtype, entire length Protection System ADEM A4 protection The following include alarm and shutdown: The following is display only General Paint, Caterpillar yellow Crankshaft vibration damper and drive pulleys Lifting eyes Cylinder block inspection covers CG137-12 Optional Equipment Charging Alternator 24V, 35A CSA alternator Exhaust System Exhaust flex fitting Exhaust elbow Exhaust flange — ANSI Instrumentation Operator interface panel Operator interface panel enclosure 15', 20', 50' interconnect harness Starting System Air pressure regulator Air start silencer Vane starter Electric starter Turbine starter Fuel System Fuel filter Air Inlet System Precleaner Rain cap

Tough and durable, with field-proven head design to maximize time between overhauls. CG137 engines are equipped with ADEM A4 technology that brings performance, uptime, and low operating cost to your operation. CG137 engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for CG137-12 engines include gas lift, gas gathering, and wellhead gas compression. Cat CG137-12 gas engine. Ratings: 447 bkW (600 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar air-fuel ratio control and aftertreatment.


Engine Design

- Tough and durable, with field-proven head design - Caterpillar supplied air/fuel ratio control and threeway catalyst designed specifically for this engine to provide superior emissions control with NSPS and NonAttainment zone compliance - 0.5 g and 1 g NOx settings available - Integrated operator interface panel, TWC and AFRC reduces hands-on time with the engine - Operator interface panel allows setup and servicing without a laptop - Runs on a broad range of fuels and speeds at any emissions level - Factory installed components with single connection point eases packaging

Advanced Digital Engine Management

The ADEM A4 system represents the next generation of engine management systems while reducing the number of mechanical components and easing troubleshooting. Features include: • Air/Fuel Ratio Control (AFRC) • Electronic ignition • Electronic governing/speed control • Start/stop logic • Engine protection and monitoring

Full Range of Attachments

Large variety of factory-installed engine attachments reduces packaging time

Gas Engine Rating Pro (GERP)

GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves.

Product Support Offered Through Global Cat Dealer

More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Caterpillar parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com.


CG137-12 Standard Equipment
Air Inlet System

  • Air cleaner — single element with service indicator
  • Optional air inlet adapter and rain cap — recommended for weather protection

Control System

  • ADEM A4
  • Class 1, Division 2, Group C&D and Zone 2

Cooling System

  • Jacket water thermostats and housing — full open temperature 98°C (208°F)
  • Jacket water pump — gear driven, centrifugal, non-self-priming
  • Aftercooler water pump — gear driven, centrifugal, non-self-priming
  • Aftercooler core — for treated water and sea air atmosphere

Exhaust System

  • Exhaust manifolds — watercooled
  • Exhaust elbow — dry 203 mm (8 in)
  • Three-way catalyst — 1.0 g NOx and 0.5 g NOx NTE options

Flywheels & Flywheel Housings

  • Flywheel, SAE No. 14 or 18
  • Flywheel housing, SAE No. 0
  • SAE standard rotation

Fuel System

  • Air/fuel ratio control
  • Gas pressure regulator
  • Natural gas carburetor

Lube System

  • Crankcase breather — top mounted
  • Oil cooler
  • Oil filter — RH
  • Oil filler in valve cover, dipstick — RH

Mounting System

  • Engine mounting rails — 254 mm (10 in) industrialtype, entire length

Protection System

  • ADEM A4 protection
  • The following include alarm and shutdown:
  • The following is display only

General

  • Paint, Caterpillar yellow
  • Crankshaft vibration damper and drive pulleys
  • Lifting eyes
  • Cylinder block inspection covers

CG137-12 Optional Equipment
Charging Alternator

  • 24V, 35A CSA alternator

Exhaust System

  • Exhaust flex fitting
  • Exhaust elbow
  • Exhaust flange — ANSI

Instrumentation

  • Operator interface panel
  • Operator interface panel enclosure
  • 15', 20', 50' interconnect harness

Starting System

  • Air pressure regulator
  • Air start silencer
  • Vane starter
  • Electric starter
  • Turbine starter

Fuel System

  • Fuel filter

Air Inlet System

  • Precleaner
  • Rain cap
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18443172
Product Name Gas Compression Engines CG137-12
Fuel Type CNG
Unlock Full Specs
to access all available technical data

Similar Products

Concrete Mixer Engine -  - Weichai Power Co., Ltd.
Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Application Automotive
Torque 4425 to 8850 In-lbs (5102 to 10204 kg-cm)
View Details
Well Service Engines C18 ACERT™ (Tier 4i) - 18437008 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
Overhead Cam Engine - EX27 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 9 HP
View Details
Jet Engine - SaM146 - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details