Caterpillar Oil & Gas Gas Compression Engines G3512 18443706

Description
The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift, gas gathering, and wellhead gas compression. Cat G3508 gas engine. Ratings: 589-749 bkW (790-1004 bhp) @ 1200-1400 rpm are NSPS site compliant capable with customer-provided aftertreatment. Engine Design - Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Emissions Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2007/8 Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Lean Burn Engine Technology Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Ease of Operation Side covers on block allow for inspection of internal components Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore- failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3512 Standard Equipment Air Inlet System Air cleaner — intermediate-duty with service indicator Cooling System High temperature circuit (engine jacket + oil cooler): Low temperature circuit (aftercooler): Exhaust System Watercooled exhaust manifolds Crankcase breather — top mounted Flywheels & Flywheel Housings SAE No. 00 flywheel SAE No. 00 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Instrumentation Advisor panel Lubrication System Oil cooler Oil filter — RH Oil bypass filter (TA or NA engines only) Oil pan — shallow Oil sampling valve Turbo oil accumulator Mounting System Rails, engine mounting — 254 mm (10 in.) Protection System Electronic shutoff system Gas shutoff valve General Paint — Cat yellow Vibration damper and guard — dual 484 mm (23 in.) G3512 Optional Equipment Air Inlet System Remote air inlet adapters Precleaners Charging System Battery chargers Charging alternator Cooling System Cleanable aftercooler core Connection flanges Expansion and overflow tank Water level switch gauge Exhaust System Flexible fittings Elbows Connection flanges Exhaust expanders Rain cap (NA engine only) Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter Air/fuel ratio control Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal Oil pan accessories Sump pump Air prelube pump Manual prelube pump Lubricating oil Mounting System Rails Vibration isolators Power Take-Offs Front accessory drives Auxiliary drive shafts and pulleys Front stub shaft Pulleys Protection System Crankcase explosion relief valves Starting System Air starting motor Air pressure regulator Air silencer Electric air start controls Electric starting motors — dual 24-volt Battery sets (24-volt dry), cables, and rack General Flywheel guard removal Engine barring group Premium 8:1 pistons
Datasheet
Description
The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift, gas gathering, and wellhead gas compression. Cat G3508 gas engine. Ratings: 589-749 bkW (790-1004 bhp) @ 1200-1400 rpm are NSPS site compliant capable with customer-provided aftertreatment. Engine Design - Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Emissions Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2007/8 Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Lean Burn Engine Technology Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Ease of Operation Side covers on block allow for inspection of internal components Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore- failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3512 Standard Equipment Air Inlet System Air cleaner — intermediate-duty with service indicator Cooling System High temperature circuit (engine jacket + oil cooler): Low temperature circuit (aftercooler): Exhaust System Watercooled exhaust manifolds Crankcase breather — top mounted Flywheels & Flywheel Housings SAE No. 00 flywheel SAE No. 00 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Instrumentation Advisor panel Lubrication System Oil cooler Oil filter — RH Oil bypass filter (TA or NA engines only) Oil pan — shallow Oil sampling valve Turbo oil accumulator Mounting System Rails, engine mounting — 254 mm (10 in.) Protection System Electronic shutoff system Gas shutoff valve General Paint — Cat yellow Vibration damper and guard — dual 484 mm (23 in.) G3512 Optional Equipment Air Inlet System Remote air inlet adapters Precleaners Charging System Battery chargers Charging alternator Cooling System Cleanable aftercooler core Connection flanges Expansion and overflow tank Water level switch gauge Exhaust System Flexible fittings Elbows Connection flanges Exhaust expanders Rain cap (NA engine only) Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter Air/fuel ratio control Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal Oil pan accessories Sump pump Air prelube pump Manual prelube pump Lubricating oil Mounting System Rails Vibration isolators Power Take-Offs Front accessory drives Auxiliary drive shafts and pulleys Front stub shaft Pulleys Protection System Crankcase explosion relief valves Starting System Air starting motor Air pressure regulator Air silencer Electric air start controls Electric starting motors — dual 24-volt Battery sets (24-volt dry), cables, and rack General Flywheel guard removal Engine barring group Premium 8:1 pistons
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Compression Engines G3512 - 18443706 - Caterpillar Oil & Gas
Houston, TX, USA
Gas Compression Engines G3512
18443706
Gas Compression Engines G3512 18443706
The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift, gas gathering, and wellhead gas compression. Cat G3508 gas engine. Ratings: 589-749 bkW (790-1004 bhp) @ 1200-1400 rpm are NSPS site compliant capable with customer-provided aftertreatment. Engine Design - Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Emissions Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2007/8 Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Lean Burn Engine Technology Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Ease of Operation Side covers on block allow for inspection of internal components Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore- failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3512 Standard Equipment Air Inlet System Air cleaner — intermediate-duty with service indicator Cooling System High temperature circuit (engine jacket + oil cooler): Low temperature circuit (aftercooler): Exhaust System Watercooled exhaust manifolds Crankcase breather — top mounted Flywheels & Flywheel Housings SAE No. 00 flywheel SAE No. 00 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Instrumentation Advisor panel Lubrication System Oil cooler Oil filter — RH Oil bypass filter (TA or NA engines only) Oil pan — shallow Oil sampling valve Turbo oil accumulator Mounting System Rails, engine mounting — 254 mm (10 in.) Protection System Electronic shutoff system Gas shutoff valve General Paint — Cat yellow Vibration damper and guard — dual 484 mm (23 in.) G3512 Optional Equipment Air Inlet System Remote air inlet adapters Precleaners Charging System Battery chargers Charging alternator Cooling System Cleanable aftercooler core Connection flanges Expansion and overflow tank Water level switch gauge Exhaust System Flexible fittings Elbows Connection flanges Exhaust expanders Rain cap (NA engine only) Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter Air/fuel ratio control Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal Oil pan accessories Sump pump Air prelube pump Manual prelube pump Lubricating oil Mounting System Rails Vibration isolators Power Take-Offs Front accessory drives Auxiliary drive shafts and pulleys Front stub shaft Pulleys Protection System Crankcase explosion relief valves Starting System Air starting motor Air pressure regulator Air silencer Electric air start controls Electric starting motors — dual 24-volt Battery sets (24-volt dry), cables, and rack General Flywheel guard removal Engine barring group Premium 8:1 pistons

The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift, gas gathering, and wellhead gas compression. Cat G3508 gas engine. Ratings: 589-749 bkW (790-1004 bhp) @ 1200-1400 rpm are NSPS site compliant capable with customer-provided aftertreatment.


Engine Design

- Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range

Emissions

Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2007/8

Advanced Digital Engine Management

ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics.

Lean Burn Engine Technology

Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption.

Ease of Operation

Side covers on block allow for inspection of internal components

Full Range of Attachments

Large variety of factory-installed engine attachments reduces packaging time

Testing

Every engine is full-load tested to ensure proper engine performance.

Gas Engine Rating Pro

GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves.

Product Support Offered Through Global Cat Dealer

More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore- failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com


G3512 Standard Equipment
Air Inlet System

  • Air cleaner — intermediate-duty with service indicator

Cooling System

  • High temperature circuit (engine jacket + oil cooler):
  • Low temperature circuit (aftercooler):

Exhaust System

  • Watercooled exhaust manifolds
  • Crankcase breather — top mounted

Flywheels & Flywheel Housings

  • SAE No. 00 flywheel
  • SAE No. 00 flywheel housing
  • SAE standard rotation

Fuel System

  • Gas pressure regulator
  • Natural gas carburetor

Instrumentation

  • Advisor panel

Lubrication System

  • Oil cooler
  • Oil filter — RH
  • Oil bypass filter (TA or NA engines only)
  • Oil pan — shallow
  • Oil sampling valve
  • Turbo oil accumulator

Mounting System

  • Rails, engine mounting — 254 mm (10 in.)

Protection System

  • Electronic shutoff system
  • Gas shutoff valve

General

  • Paint — Cat yellow
  • Vibration damper and guard — dual 484 mm (23 in.)

G3512 Optional Equipment
Air Inlet System

  • Remote air inlet adapters
  • Precleaners

Charging System

  • Battery chargers
  • Charging alternator

Cooling System

  • Cleanable aftercooler core
  • Connection flanges
  • Expansion and overflow tank
  • Water level switch gauge

Exhaust System

  • Flexible fittings
  • Elbows
  • Connection flanges
  • Exhaust expanders
  • Rain cap (NA engine only)
  • Mufflers

Fuel System

  • Low pressure gas conversions
  • Propane gas valve and jet kits
  • Fuel filter
  • Air/fuel ratio control

Instrumentation

  • PL1000 communications modules

Lubrication System

  • Oil bypass filter removal
  • Oil pan accessories
  • Sump pump
  • Air prelube pump
  • Manual prelube pump
  • Lubricating oil

Mounting System

  • Rails
  • Vibration isolators

Power Take-Offs

  • Front accessory drives
  • Auxiliary drive shafts and pulleys
  • Front stub shaft
  • Pulleys

Protection System

  • Crankcase explosion relief valves

Starting System

  • Air starting motor
  • Air pressure regulator
  • Air silencer
  • Electric air start controls
  • Electric starting motors — dual 24-volt
  • Battery sets (24-volt dry), cables, and rack

General

  • Flywheel guard removal
  • Engine barring group
  • Premium 8:1 pistons
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18443706
Product Name Gas Compression Engines G3512
Fuel Type CNG
Unlock Full Specs
to access all available technical data

Similar Products

Helicopter Engine - Arrano - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Engine Type Internal Combustion
Application Avaition
Horse Power 1100 to 1300 HP
View Details
Racing Engines -  - Briggs & Stratton Corporation
Briggs & Stratton Corporation
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Karting, Sno-cross, Formula, Animal Racing
View Details
13 Gross HP* Single Single Cylinder - 13 Gross HP* Single - Vanguard Commercial Power
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Industrial; Marine
View Details
Jet Engine - CFM56-5B® - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details