Caster Warehouse Inc. Round Tread Thermo Plastic Rubber W-4-RTP-6600-BB

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Round Tread Thermo Plastic Rubber - W-4-RTP-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Round Tread Thermo Plastic Rubber
W-4-RTP-6600-BB
Round Tread Thermo Plastic Rubber W-4-RTP-6600-BB
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-RTP-6600-BB
Product Name Round Tread Thermo Plastic Rubber
Wheel Type Rubber/Plastic; Half Round Tread
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3021145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
SPK -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
POM Bearing Roller – B Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 6.62 to 132 lbs (3 to 60 kg)
View Details