Caster Warehouse Inc. Polyurethane on Polyolefin Wheel W-4-PPBK-5200

Description
High quality polyurethane mechanically locked to a durable polyolefin core
Description
High quality polyurethane mechanically locked to a durable polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - W-4-PPBK-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Polyolefin Wheel
W-4-PPBK-5200
Polyurethane on Polyolefin Wheel W-4-PPBK-5200
High quality polyurethane mechanically locked to a durable polyolefin core

High quality polyurethane mechanically locked to a durable polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-PPBK-5200
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 275 lbs (125 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2479329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Specs
Wheel Type Solid Poly; Solid Elastomer
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Phenolic Wheel - W-3-PHN-5200-DSW - Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details