Caster Warehouse Inc. Soft Rubber Wheel W-3-SR-3800

Description
Precision molded high quality soft rubber molded to hard rubber core
Description
Precision molded high quality soft rubber molded to hard rubber core

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - W-3-SR-3800 - Caster Warehouse Inc.
Lilburn, GA, USA
Soft Rubber Wheel
W-3-SR-3800
Soft Rubber Wheel W-3-SR-3800
Precision molded high quality soft rubber molded to hard rubber core

Precision molded high quality soft rubber molded to hard rubber core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3-SR-3800
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 900 lbs (408 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Polyurethane on Polyolefin Wheel - W-3-PPPR-5200 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details