Made from a blend of nylon & glass designed to withstand high temperatures
Made from a blend of nylon & glass designed to withstand high temperatures
| Caster Warehouse Inc. | Caster Warehouse Inc. | |
|---|---|---|
| Product Category | Wheels | Wheels |
| Product Number | W-3-HTGFN-6600 | W-3-HTGFN-6600 |
| Product Name | High Temp. Glass Filled Nylon Wheel | High Temp. Glass Filled Nylon Wheel |
| Wheel Type | Plastic | Plastic |
| Maximum Load | 700 lbs (317 kg) | 700 lbs (317 kg) |
| Wheel Diameter | 3 inch (76.2 mm) | 3 inch (76.2 mm) |
| Wheel Width | 1.81 inch (46.04 mm) | 1.81 inch (46.04 mm) |