Caster Warehouse Inc. Hard Rubber Wheel W-3.5-HR-5200

Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move
Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel - W-3.5-HR-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Hard Rubber Wheel
W-3.5-HR-5200
Hard Rubber Wheel W-3.5-HR-5200
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Higher load capacity than soft rubber, easy rolling, minimal effort to move

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3.5-HR-5200
Product Name Hard Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 275 lbs (125 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Centipede Wheel - P-W10-OH-CKG-1/2 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details