Caster Warehouse Inc. Pneumatic Wheel P-W10-CH-B-RB-5/8

Description
For use in non-motorized applications only, high quality rubber
Description
For use in non-motorized applications only, high quality rubber

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Wheel - P-W10-CH-B-RB-5/8 - Caster Warehouse Inc.
Lilburn, GA, USA
Pneumatic Wheel
P-W10-CH-B-RB-5/8
Pneumatic Wheel P-W10-CH-B-RB-5/8
For use in non-motorized applications only, high quality rubber

For use in non-motorized applications only, high quality rubber

Supplier's Site
Pneumatic Wheel - P-W10-CH-B-RB-5/8 - Caster Warehouse Inc.
Lilburn, GA, USA
Pneumatic Wheel
P-W10-CH-B-RB-5/8
Pneumatic Wheel P-W10-CH-B-RB-5/8
For use in non-motorized applications only, high quality rubber

For use in non-motorized applications only, high quality rubber

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels
Product Number P-W10-CH-B-RB-5/8 P-W10-CH-B-RB-5/8
Product Name Pneumatic Wheel Pneumatic Wheel
Wheel Type Pneumatic Pneumatic
Maximum Load 350 lbs (159 kg) 450 lbs (204 kg)
Wheel Diameter 11.25 inch (286 mm) 13.15 inch (334 mm)
Wheel Width 3.5 inch (88.9 mm) 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 3021280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 3308 lbs (1500 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - GB300 15/59 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details