Carson Optical, Inc. Reading Glasses RG-20

Description
The RG-20 Designer Reading Glasses from Carson Optical are both functional and stylish. These Rim-Free Reading Glasses are available in 6 different strengths to correct your near vision (+1.25, +1.5, +1.75, +2.0, +2.5 and +2.75 Diopters). The RG-20 Reading Glasses features an attractive "Red Dot" pattern. These Reading Glasses come complete with matching hard plastic carrying-case to protect your Reading Glasses when not in use. Compact size fits easily in pocket or purse. Sold in inner packs of six pieces (each inner contains one style Reading Glass in the six available magnification strengths). Also available in a Full Frame version- RG-22
Description
The RG-20 Designer Reading Glasses from Carson Optical are both functional and stylish. These Rim-Free Reading Glasses are available in 6 different strengths to correct your near vision (+1.25, +1.5, +1.75, +2.0, +2.5 and +2.75 Diopters). The RG-20 Reading Glasses features an attractive "Red Dot" pattern. These Reading Glasses come complete with matching hard plastic carrying-case to protect your Reading Glasses when not in use. Compact size fits easily in pocket or purse. Sold in inner packs of six pieces (each inner contains one style Reading Glass in the six available magnification strengths). Also available in a Full Frame version- RG-22

Suppliers

Company
Product
Description
Supplier Links
Reading Glasses - RG-20 - Carson Optical, Inc.
Ronkonkoma, NY, United States
Reading Glasses
RG-20
Reading Glasses RG-20
The RG-20 Designer Reading Glasses from Carson Optical are both functional and stylish. These Rim-Free Reading Glasses are available in 6 different strengths to correct your near vision (+1.25, +1.5, +1.75, +2.0, +2.5 and +2.75 Diopters). The RG-20 Reading Glasses features an attractive "Red Dot" pattern. These Reading Glasses come complete with matching hard plastic carrying-case to protect your Reading Glasses when not in use. Compact size fits easily in pocket or purse. Sold in inner packs of six pieces (each inner contains one style Reading Glass in the six available magnification strengths). Also available in a Full Frame version- RG-22

The RG-20 Designer Reading Glasses from Carson Optical are both functional and stylish. These Rim-Free Reading Glasses are available in 6 different strengths to correct your near vision (+1.25, +1.5, +1.75, +2.0, +2.5 and +2.75 Diopters).
The RG-20 Reading Glasses features an attractive "Red Dot" pattern. These Reading Glasses come complete with matching hard plastic carrying-case to protect your Reading Glasses when not in use. Compact size fits easily in pocket or purse.
Sold in inner packs of six pieces (each inner contains one style Reading Glass in the six available magnification strengths).
Also available in a Full Frame version- RG-22

Supplier's Site

Technical Specifications

  Carson Optical, Inc.
Product Category Magnifiers
Product Number RG-20
Product Name Reading Glasses
Type / Mounting [Magnifiers] > Other
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 2876124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying glass with light
Magnification 9 X
Features Illuminated
View Details
Specs
Type / Mounting Binocular; Headband or Visor
Magnification 2 to 5 X
Working Distance / Focal Length 2 to 4 inch (50.8 to 102 mm)
View Details
MiniBrite - PO-55 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Type / Mounting Folding or Linen
Magnification 5 X
Size 36mm (1.4") x 40mm (1.5")
View Details