Carson Optical, Inc. ezRead DR-200

Description
The DR-200 ezRead™ from Carson Optical transforms your television into a visual aid! Simply place the ezRead™ directly on top of your reading material to display the Magnified image in full color right on your television screen. Connects to your television in seconds using the supplied 10' video cable. Internal LED illumination ensures that the image on screen is bright and easy to read. The size of your television monitor determines the actual Magnification of the item. The larger the monitor, the greater the Magnification! The ezRead™ is ideal for those with low vision or macular degeneration. Operates with three AAA batteries (not included) or supplied 10' A/C power adaptor and is UL Listed. Magnification Table is 5.3x on a 14" television, 6.5x on a 17" television, 8x on a 21" television, 10.3x on a 27" television, and 12.2x on a 32" television
Description
The DR-200 ezRead™ from Carson Optical transforms your television into a visual aid! Simply place the ezRead™ directly on top of your reading material to display the Magnified image in full color right on your television screen. Connects to your television in seconds using the supplied 10' video cable. Internal LED illumination ensures that the image on screen is bright and easy to read. The size of your television monitor determines the actual Magnification of the item. The larger the monitor, the greater the Magnification! The ezRead™ is ideal for those with low vision or macular degeneration. Operates with three AAA batteries (not included) or supplied 10' A/C power adaptor and is UL Listed. Magnification Table is 5.3x on a 14" television, 6.5x on a 17" television, 8x on a 21" television, 10.3x on a 27" television, and 12.2x on a 32" television

Suppliers

Company
Product
Description
Supplier Links
ezRead - DR-200 - Carson Optical, Inc.
Ronkonkoma, NY, United States
ezRead
DR-200
ezRead DR-200
The DR-200 ezRead™ from Carson Optical transforms your television into a visual aid! Simply place the ezRead™ directly on top of your reading material to display the Magnified image in full color right on your television screen. Connects to your television in seconds using the supplied 10' video cable. Internal LED illumination ensures that the image on screen is bright and easy to read. The size of your television monitor determines the actual Magnification of the item. The larger the monitor, the greater the Magnification! The ezRead™ is ideal for those with low vision or macular degeneration. Operates with three AAA batteries (not included) or supplied 10' A/C power adaptor and is UL Listed. Magnification Table is 5.3x on a 14" television, 6.5x on a 17" television, 8x on a 21" television, 10.3x on a 27" television, and 12.2x on a 32" television

The DR-200 ezRead™ from Carson Optical transforms your television into a visual aid! Simply place the ezRead™ directly on top of your reading material to display the Magnified image in full color right on your television screen. Connects to your television in seconds using the supplied 10' video cable. Internal LED illumination ensures that the image on screen is bright and easy to read. The size of your television monitor determines the actual Magnification of the item. The larger the monitor, the greater the Magnification! The ezRead™ is ideal for those with low vision or macular degeneration.
Operates with three AAA batteries (not included) or supplied 10' A/C power adaptor and is UL Listed.
Magnification Table is 5.3x on a 14" television, 6.5x on a 17" television, 8x on a 21" television, 10.3x on a 27" television, and 12.2x on a 32" television

Supplier's Site

Technical Specifications

  Carson Optical, Inc.
Product Category Magnifiers
Product Number DR-200
Product Name ezRead
Type / Mounting [Magnifiers] > Other
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 8776702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Pocket magnifying glass
Magnification 3 X
Features Illuminated
View Details
MagniTop - PT-30 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Type / Mounting [Magnifiers] > Other
Magnification 10 X
Size 30mm (1.2")
View Details