Carson Optical, Inc. inSite DM-55

Description
The DM-55 inSite from Carson Optical is an ultra portable, Digital Video Magnifier (1.9x-13.6x). It is an ideal aide for reading, writing, viewing maps, menus and even medication. It is small enough to fit in a jacket pocket or purse for convenient use. Use it to look at labels when grocery shopping or tags of clothing at retail establishments. The inSite, Digital Magnifier is easy to use and is a functional tool for anyone with low vision or macular degeneration. Simply place the inSite, Digital Magnifier over the object you wish to Magnify and choose the mode. The item will appear on the large 3.5” TFT LCD panel Magnified, bright and clear. There are three different modes in which you can use the inSite, Digital Magnifier: Full Color Mode: In this mode the text, pictures or objects will display in full color. Negative Reading Mode: In this mode the text, pictures or objects will be displayed as white text on a black background. Positive reading Mode: In this mode the text, pictures or objects will be displayed as black text on a white background You can also freeze the text, pictures or objects using the inSite, Digital Magnifier for easy viewing. There are two digital Magnification levels available: 1.9x and 13.6x. You can achieve magnifications in between by varying the distance between the inSite and the object.
Description
The DM-55 inSite from Carson Optical is an ultra portable, Digital Video Magnifier (1.9x-13.6x). It is an ideal aide for reading, writing, viewing maps, menus and even medication. It is small enough to fit in a jacket pocket or purse for convenient use. Use it to look at labels when grocery shopping or tags of clothing at retail establishments. The inSite, Digital Magnifier is easy to use and is a functional tool for anyone with low vision or macular degeneration. Simply place the inSite, Digital Magnifier over the object you wish to Magnify and choose the mode. The item will appear on the large 3.5” TFT LCD panel Magnified, bright and clear. There are three different modes in which you can use the inSite, Digital Magnifier: Full Color Mode: In this mode the text, pictures or objects will display in full color. Negative Reading Mode: In this mode the text, pictures or objects will be displayed as white text on a black background. Positive reading Mode: In this mode the text, pictures or objects will be displayed as black text on a white background You can also freeze the text, pictures or objects using the inSite, Digital Magnifier for easy viewing. There are two digital Magnification levels available: 1.9x and 13.6x. You can achieve magnifications in between by varying the distance between the inSite and the object.

Suppliers

Company
Product
Description
Supplier Links
inSite - DM-55 - Carson Optical, Inc.
Ronkonkoma, NY, United States
inSite
DM-55
inSite DM-55
The DM-55 inSite from Carson Optical is an ultra portable, Digital Video Magnifier (1.9x-13.6x). It is an ideal aide for reading, writing, viewing maps, menus and even medication. It is small enough to fit in a jacket pocket or purse for convenient use. Use it to look at labels when grocery shopping or tags of clothing at retail establishments. The inSite, Digital Magnifier is easy to use and is a functional tool for anyone with low vision or macular degeneration. Simply place the inSite, Digital Magnifier over the object you wish to Magnify and choose the mode. The item will appear on the large 3.5” TFT LCD panel Magnified, bright and clear. There are three different modes in which you can use the inSite, Digital Magnifier: Full Color Mode: In this mode the text, pictures or objects will display in full color. Negative Reading Mode: In this mode the text, pictures or objects will be displayed as white text on a black background. Positive reading Mode: In this mode the text, pictures or objects will be displayed as black text on a white background You can also freeze the text, pictures or objects using the inSite, Digital Magnifier for easy viewing. There are two digital Magnification levels available: 1.9x and 13.6x. You can achieve magnifications in between by varying the distance between the inSite and the object.

The DM-55 inSite from Carson Optical is an ultra portable, Digital Video Magnifier (1.9x-13.6x). It is an ideal aide for reading, writing, viewing maps, menus and even medication. It is small enough to fit in a jacket pocket or purse for convenient use. Use it to look at labels when grocery shopping or tags of clothing at retail establishments.
The inSite, Digital Magnifier is easy to use and is a functional tool for anyone with low vision or macular degeneration. Simply place the inSite, Digital Magnifier over the object you wish to Magnify and choose the mode. The item will appear on the large 3.5” TFT LCD panel Magnified, bright and clear.
There are three different modes in which you can use the inSite, Digital Magnifier:

  • Full Color Mode: In this mode the text, pictures or objects will display in full color.
  • Negative Reading Mode: In this mode the text, pictures or objects will be displayed as white text on a black background.
  • Positive reading Mode: In this mode the text, pictures or objects will be displayed as black text on a white background
    You can also freeze the text, pictures or objects using the inSite, Digital Magnifier for easy viewing. There are two digital Magnification levels available: 1.9x and 13.6x. You can achieve magnifications in between by varying the distance between the inSite and the object.
Supplier's Site

Technical Specifications

  Carson Optical, Inc.
Product Category Magnifiers
Product Number DM-55
Product Name inSite
Type / Mounting [Magnifiers] > Other
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 2901539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying headband
Magnification 2.5 X
View Details
MagniLoupe - ML-66 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Type / Mounting Loupe
Magnification 7 X
View Details
Specs
Type / Mounting Handheld
Magnification 15 X
Working Distance / Focal Length 0.5000 inch (12.7 mm)
View Details