FEATURES: Knurled metric liner for cast-in-place or potted installation, incorporating a special locking tab that eliminates the need for a Lockscrew. ULDM Un-A-Lok® Liners are permanent bushings used to hold SFM renewable drill bushings (on the "slip" side only, not the "fixed" side). Diamond-knurled OD provides excellent holding strength against both rotational and axial forces. Since the bushing's OD is not ground, the ID must be accurately located during casting or potting to ensure accuracy in the finished tool. STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, as listed in the table.
ULDM-12-10
Standard metric liner bushing
FEATURES: Knurled metric liner for cast-in-place or potted installation, incorporating a special locking tab that eliminates the need for a Lockscrew. ULDM Un-A-Lok® Liners are permanent bushings used to hold SFM renewable drill bushings (on the "slip" side only, not the "fixed" side). Diamond-knurled OD provides excellent holding strength against both rotational and axial forces. Since the bushing's OD is not ground, the ID must be accurately located during casting or potting to ensure accuracy in the finished tool.
STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, as listed in the table.
| ULDM-12-10 | | Standard metric liner bushing |