Carr Lane Manufacturing Co. Two Spoke Square Design

Description
High-quality, modern-design aluminum Hand Wheel with two spokes. Rim is machined and highly polished on all sides. Spokes are shot blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available without tapped hole for handle). Rim is concentric and square to the bore.
Description
High-quality, modern-design aluminum Hand Wheel with two spokes. Rim is machined and highly polished on all sides. Spokes are shot blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available without tapped hole for handle). Rim is concentric and square to the bore.

Suppliers

Company
Product
Description
Supplier Links
Two Spoke Square Design -  - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Two Spoke Square Design
Two Spoke Square Design
High-quality, modern-design aluminum Hand Wheel with two spokes. Rim is machined and highly polished on all sides. Spokes are shot blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available without tapped hole for handle). Rim is concentric and square to the bore.

High-quality, modern-design aluminum Hand Wheel with two spokes. Rim is machined and highly polished on all sides. Spokes are shot blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available without tapped hole for handle). Rim is concentric and square to the bore.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Handwheels
Product Name Two Spoke Square Design
Style Spoked; Dished; 2-Spoke
Bore Shape Round
Material Aluminum
Handle NoHandle; Stationary (optional feature); Revolving (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Solid Handwheels by ELESA® - 22843 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Hand Wheels - 1612016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 7.87 inch (200 mm)
View Details
Plastic Solid Handwheel - F-PSN, PSN, N - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Handwheels -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details