FEATURES: An economical bushing designed for thin template jig plates from 1/16 to 3/8" thick. Bushings are held in place by a Retainer Ring (order Retainer Ring and Installation Tool separately). The OD serrations prevent the bushing from spinning. Bushings can be removed and reused by breaking the aluminum Retainer Ring (extra rings available separately).
STANDARD SIZES: Available in 3/8", 1/2", and 3/4" OD sizes. See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, with any standard USA or metric ID size within the stated range.
| TB-24-6-4-.1250 | Bushing with 1/8" ID | ||
| TR-10 | Matching Retainer Ring for 1/16" thick template | ||
| TR-30 | Matching Retainer Ring for 1/18" thick template |
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Guide Bushings and Drill Bushings |
| Product Number | TB Series |
| Product Name | Template Bushing |