FEATURES: This bushing can be cast in place or potted, just like a Diamond-Groove Bushing, or can be pressed into an installation hole. The straight knurl provides excellent resistance to rotation, but provides less resistance to axial forces than a diamond knurl. Since the bushing's OD is not ground, the ID must be accurately located during casting or potting to ensure accuracy in the finished tool.
STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, with any standard USA or metric ID size within the stated range.
| SG-26-16-.1875 | Standard bushing, 3/16" ID | ||
| SG-26-16-.1772 | Standard bushing, 4.50mm ID (.1772") | ||
| SG-26-16U-.1875 | Add "U" for Unground OD |
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Guide Bushings and Drill Bushings |
| Product Number | SG Series |
| Product Name | Serrated Groove Castable Bushing |