FEATURES: Metric version of our popular SF bushing. These replaceable SFM bushings are generally used with a liner bushing and lockscrew. Use when you expect to replace bushings during the tooling's lifetime, or to switch bushings to perform multi-step operations with the same tooling. SFM bushings combine the benefits of older S-type slip-renewable and F-type fixed renewable bushings: one side has a lockscrew recess for fixed mounting; the other has a locking recess that allows the bushing to slip down, then rotate to lock in place.
STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, with any standard metric ID size within the stated range.
| SFM-8-16-4.50 | Standard bushing, 4.50mm ID |
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Guide Bushings and Drill Bushings |
| Product Number | SFM Series |
| Product Name | Metric Slip/Fixed Renewable Bushing |