FEATURES: Replaceable bushing generally used with a liner bushing and lockscrew. Use when you expect to replace bushings during the tooling's lifetime, or to switch bushings to perform multi-step operations with the same tooling. SF bushings combine the benefits of older S-type slip-renewable and F-type fixed renewable bushings: one side has a lockscrew recess for fixed mounting; the other has a locking recess that allows the bushing to slip down, then rotate to lock in place. S and F types are now obsolete, and combination SF bushings will be supplied at no extra charge.
STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, with any standard USA or metric ID size within the stated range.
| SF-20-16-.1250 | Standard bushing, 1/8" ID | ||
| SF-20-16-.1772 | Standard bushing, 4.50mm ID (.1772") |
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Guide Bushings and Drill Bushings |
| Product Number | SF Series |
| Product Name | Slip/Fixed Renewable Bushing |