FEATURES: Carbide version of our popular P bushing, for high-production applications. PC bushings are permanently pressed into the jig plate, usually flush with the top surface. They are generally used for single-operation drilling or reaming, when you do not expect to replace bushings during the tooling's lifetime. PC bushings can be mounted closer together than headed bushings, but offer less resistance to heavy axial loads. STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes.
PC-20-16-.1250
Standard bushing, 1/8" ID
PC-20-16-.1772
Standard bushing, 4.50mm ID (.1772")
FEATURES: Carbide version of our popular P bushing, for high-production applications. PC bushings are permanently pressed into the jig plate, usually flush with the top surface. They are generally used for single-operation drilling or reaming, when you do not expect to replace bushings during the tooling's lifetime. PC bushings can be mounted closer together than headed bushings, but offer less resistance to heavy axial loads.
STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes.
| PC-20-16-.1250 | | Standard bushing, 1/8" ID |
| PC-20-16-.1772 | | Standard bushing, 4.50mm ID (.1772") |