FEATURES: This is our most-popular and least-expensive type of drill bushing. P bushings are permanently pressed into the jig plate, usually flush with the top surface. They are generally used for single-operation drilling or reaming, when you do not expect to replace bushings during the tooling's lifetime. P bushings can be mounted closer together than headed bushings, but offer less resistance to heavy axial loads. STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, either ground or unground OD, with any standard USA or metric ID size within the stated range.
P-20-16-.1250
Standard bushing, 1/8" ID
P-20-16-.1772
Standard bushing, 4.50mm, ID (.1772")
P-20-16U-.1250
Add "U" for Unground OD
FEATURES: This is our most-popular and least-expensive type of drill bushing. P bushings are permanently pressed into the jig plate, usually flush with the top surface. They are generally used for single-operation drilling or reaming, when you do not expect to replace bushings during the tooling's lifetime. P bushings can be mounted closer together than headed bushings, but offer less resistance to heavy axial loads.
STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, either ground or unground OD, with any standard USA or metric ID size within the stated range.
| P-20-16-.1250 | | Standard bushing, 1/8" ID |
| P-20-16-.1772 | | Standard bushing, 4.50mm, ID (.1772") |
| P-20-16U-.1250 | | Add "U" for Unground OD |