FEATURES: Similar to a P bushing, but with a head to resist heavy axial loads. H bushings are permanently pressed into the jig plate. They are generally used for single-operation drilling or reaming, when you do not expect to replace bushings during the tooling's lifetime. The head can be left exposed, or recessed by counterboring the installation hole.
STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, either ground or unground OD, with any standard USA or metric ID size within the stated range.
| H-20-16-.1250 | Standard bushing, 1/8" ID | ||
| H-20-16-.1772 | Standard bushing, 4.50mm, ID (.1772") | ||
| H-20-16U-.1250 | Add "U" for Unground OD. |
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Guide Bushings and Drill Bushings |
| Product Number | H Series |
| Product Name | Head Press-Fit Bushing |