FEATURES: Special head liners for Directed-Coolant Bushings, to direct coolant from a drilled manifold passage to the holes in the bushing's OD wall. Head liners provide positive resistance to heavy axial forces. Important: always order the liner length listed in the table, for proper hole alignment. DC bushings must be the same length as their liners, while DCCH bushings must extend beyond their liners to the next standard length. STANDARD SIZES: See Dimensions page for part numbers. The prices shown apply to standard bushings only, as listed in the table, either ground or unground OD.
DCHL-32-12
Standard liner bushing
DCHL-32-12U
Add "U" for Unground OD
FEATURES: Special head liners for Directed-Coolant Bushings, to direct coolant from a drilled manifold passage to the holes in the bushing's OD wall. Head liners provide positive resistance to heavy axial forces. Important: always order the liner length listed in the table, for proper hole alignment. DC bushings must be the same length as their liners, while DCCH bushings must extend beyond their liners to the next standard length.
STANDARD SIZES: See Dimensions page for part numbers. The prices shown apply to standard bushings only, as listed in the table, either ground or unground OD.
| DCHL-32-12 | | Standard liner bushing |
| DCHL-32-12U | | Add "U" for Unground OD |