FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position.
SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard round table sizes — see Dimensions page for part numbers.
| 400mm (Standard) | |
| 500mm (Standard, Heavy) | |
| 600mm (Heavy) |
MOUNTING: Two Locating Keys are required to locate a Round Tooling Plate on a T-slotted table (order separately to fit specific machine). Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 required).
MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Tooling Plates and Columns |
| Product Number | CL-MF50-0313 |
| Product Name | Heavy Round Tooling Plate |
| Plate / Block Type | Tooling / Fixture Plate |
| Material | Cast Iron |
| Width / Diameter | 23.62 inch (600 mm) |
| Length | 23.62 inch (600 mm) |