FEATURES: These bushings are designed to accommodate the larger shank diameter of a circuit-board drill. Standard drill bearing length is 1-1/2 times drill diameter on all sizes. CB-5 type bushings are specially designed for Edlund and Tektronix circuit-board drilling machines. STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, with any standard USA or metric ID size within the stated range.
CB-5-.1250
Bushing for 1/8" drill
FEATURES: These bushings are designed to accommodate the larger shank diameter of a circuit-board drill. Standard drill bearing length is 1-1/2 times drill diameter on all sizes. CB-5 type bushings are specially designed for Edlund and Tektronix circuit-board drilling machines.
STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings only, with any standard USA or metric ID size within the stated range.
| CB-5-.1250 | | Bushing for 1/8" drill |