Carr Lane Manufacturing Co. Aluminum Solid Square Design

Description
High-quality, modern-design aluminum Hand Wheel. Rim is machined and highly polished on all sides. Solid inner dish is shot-blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available without tapped hole for handle). Rim is concentric and square to the bore.
Description
High-quality, modern-design aluminum Hand Wheel. Rim is machined and highly polished on all sides. Solid inner dish is shot-blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available without tapped hole for handle). Rim is concentric and square to the bore.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Solid Square Design -  - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Aluminum Solid Square Design
Aluminum Solid Square Design
High-quality, modern-design aluminum Hand Wheel. Rim is machined and highly polished on all sides. Solid inner dish is shot-blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available without tapped hole for handle). Rim is concentric and square to the bore.

High-quality, modern-design aluminum Hand Wheel. Rim is machined and highly polished on all sides. Solid inner dish is shot-blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available without tapped hole for handle). Rim is concentric and square to the bore.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Handwheels
Product Name Aluminum Solid Square Design
Style Solid; Dished
Bore Shape Round
Material Aluminum
Handle NoHandle; Stationary (optional feature); Revolving (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1611994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Revolving; Revolving
Outside Diameter 6.3 inch (160 mm)
View Details
Aluminum Angular Spoked Handwheels - 22307 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Solid Square Handwheel - ASH - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Round; Through Bore
Material Aluminum
View Details
Angled Spoke Rounded Design -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Style Spoked; Dished; 4-Spoke
Bore Shape Solid / Starter Hole
Material Aluminum (optional feature); CastIron (optional feature)
View Details