Carr Lane Manufacturing Co. Toggle Hold Down Clamps 500 Series

Description
200 Lbs Holding Capacity FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Open arm provides adjustable spindle location. Arm opens 100°. Made in USA. OPTIONAL POSITION SENSING: These clamps are optionally available with an air cylinder that has a magnetic piston ring for position sensing. Order Hall-effect or reed switches separately (see Air Accessories). MODELS AVAILABLE (STEEL): CL-500-PTC Open Arm CL-500-PTC-MP Open Arm, Position Sensing AIR CYLINDER: 1-1/4" bore, double acting, 1/8-NPT ports. Buna-N seals for -20° to +200°F operating temperature. High-temperature viton seals are available by special order (+400°F maximum). 100-psi maximum input air pressure exerts 200 lbs maximum clamping force at center of arm. ACCESSORIES: Accepts any 1/4-20 or M6 short spindle and (2) CL-148-TW flanged washers. Order all accessories separately. MATERIAL: Clamp body and base > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Air Cylinder > Steel and aluminum. Rivets > 400-series stainless. DFARS and RoHS compliant.
Description
200 Lbs Holding Capacity FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Open arm provides adjustable spindle location. Arm opens 100°. Made in USA. OPTIONAL POSITION SENSING: These clamps are optionally available with an air cylinder that has a magnetic piston ring for position sensing. Order Hall-effect or reed switches separately (see Air Accessories). MODELS AVAILABLE (STEEL): CL-500-PTC Open Arm CL-500-PTC-MP Open Arm, Position Sensing AIR CYLINDER: 1-1/4" bore, double acting, 1/8-NPT ports. Buna-N seals for -20° to +200°F operating temperature. High-temperature viton seals are available by special order (+400°F maximum). 100-psi maximum input air pressure exerts 200 lbs maximum clamping force at center of arm. ACCESSORIES: Accepts any 1/4-20 or M6 short spindle and (2) CL-148-TW flanged washers. Order all accessories separately. MATERIAL: Clamp body and base > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Air Cylinder > Steel and aluminum. Rivets > 400-series stainless. DFARS and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Toggle Hold Down Clamps - 500 Series - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Toggle Hold Down Clamps
500 Series
Toggle Hold Down Clamps 500 Series
200 Lbs Holding Capacity FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Open arm provides adjustable spindle location. Arm opens 100°. Made in USA. OPTIONAL POSITION SENSING: These clamps are optionally available with an air cylinder that has a magnetic piston ring for position sensing. Order Hall-effect or reed switches separately (see Air Accessories). MODELS AVAILABLE (STEEL): CL-500-PTC Open Arm CL-500-PTC-MP Open Arm, Position Sensing AIR CYLINDER: 1-1/4" bore, double acting, 1/8-NPT ports. Buna-N seals for -20° to +200°F operating temperature. High-temperature viton seals are available by special order (+400°F maximum). 100-psi maximum input air pressure exerts 200 lbs maximum clamping force at center of arm. ACCESSORIES: Accepts any 1/4-20 or M6 short spindle and (2) CL-148-TW flanged washers. Order all accessories separately. MATERIAL: Clamp body and base > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Air Cylinder > Steel and aluminum. Rivets > 400-series stainless. DFARS and RoHS compliant.

200 Lbs Holding Capacity
FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Open arm provides adjustable spindle location. Arm opens 100°. Made in USA.
OPTIONAL POSITION SENSING: These clamps are optionally available with an air cylinder that has a magnetic piston ring for position sensing. Order Hall-effect or reed switches separately (see Air Accessories).
MODELS AVAILABLE (STEEL):

CL-500-PTCOpen Arm
CL-500-PTC-MPOpen Arm, Position Sensing

AIR CYLINDER: 1-1/4" bore, double acting, 1/8-NPT ports. Buna-N seals for -20° to +200°F operating temperature. High-temperature viton seals are available by special order (+400°F maximum). 100-psi maximum input air pressure exerts 200 lbs maximum clamping force at center of arm.
ACCESSORIES: Accepts any 1/4-20 or M6 short spindle and (2) CL-148-TW flanged washers. Order all accessories separately.
MATERIAL: Clamp body and base > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Air Cylinder > Steel and aluminum. Rivets > 400-series stainless. DFARS and RoHS compliant.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Hand Clamps
Product Number 500 Series
Product Name Toggle Hold Down Clamps
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 152445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp set
Body Material Nylon
Capacity / Jaw Opening 2.76 inch (70 mm)
View Details
Wide Opening Vertical Handle Series - 850 Series - Carr Lane Manufacturing Co.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual; Pneumatic (optional feature)
View Details