Carr Lane Manufacturing Co. Wide Opening Vertical Handle Series 350 Series

Description
500 Lbs Holding Capacity FEATURES: Our most popular wide-opening clamp, available in many configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Extra-long arms are also available. Arm opens 100° while handle moves 69°. Made in USA. OPTIONAL SAFETY LOCK: This clamp is available with our new safety-lock feature. This safety lock automatically engages when the clamp is closed, then remains locked until manually disengaged by pressing the lever before opening. This prevents the clamp from being accidentally opened by bumping the handle. MODELS AVAILABLE (STEEL): CL-350-VTC Solid Arm, Flanged Base CL-351-VTC Solid Arm, Straight Base CL-352-VTC Solid Arm, Flanged Base, T Handle CL-353-VTC Long Solid Arm, Flanged Base CL-450-VTC Open Arm, Flanged Base CL-451-VTC Open Arm, Straight Base CL-452-VTC Open Arm, Flanged Base, T Handle CL-453-VTC Long Open Arm, Flanged Base CL-350-LVTC Solid Arm, Flanged Base, With Safety Lock CL-450-LVTC Open Arm, Flanged Base, With Safety Lock MODELS AVAILABLE (STAINLESS): CL-450-VTC-S Open Arm, Flanged Base CL-450-LVTC-S Open Arm, Flanged Base with Safety Lock ACCESSORIES (STEEL): Accepts any 5/16-18 or M8 short spindle. Solid-arm version supplied with CL-518000-BR weld-on bolt retainer. Open-arm version supplied with (2) CL-51610-TW flanged washers. ACCESSORIES (STAINLESS): Accepts any 5/16-18 or M8 short spindle. Supplied with (2) CL-51610-TW-S stainless flanged washers. MATERIAL (STEEL): Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant. MATERIAL (STAINLESS): Clamp body > 300-series stainless. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.
Description
500 Lbs Holding Capacity FEATURES: Our most popular wide-opening clamp, available in many configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Extra-long arms are also available. Arm opens 100° while handle moves 69°. Made in USA. OPTIONAL SAFETY LOCK: This clamp is available with our new safety-lock feature. This safety lock automatically engages when the clamp is closed, then remains locked until manually disengaged by pressing the lever before opening. This prevents the clamp from being accidentally opened by bumping the handle. MODELS AVAILABLE (STEEL): CL-350-VTC Solid Arm, Flanged Base CL-351-VTC Solid Arm, Straight Base CL-352-VTC Solid Arm, Flanged Base, T Handle CL-353-VTC Long Solid Arm, Flanged Base CL-450-VTC Open Arm, Flanged Base CL-451-VTC Open Arm, Straight Base CL-452-VTC Open Arm, Flanged Base, T Handle CL-453-VTC Long Open Arm, Flanged Base CL-350-LVTC Solid Arm, Flanged Base, With Safety Lock CL-450-LVTC Open Arm, Flanged Base, With Safety Lock MODELS AVAILABLE (STAINLESS): CL-450-VTC-S Open Arm, Flanged Base CL-450-LVTC-S Open Arm, Flanged Base with Safety Lock ACCESSORIES (STEEL): Accepts any 5/16-18 or M8 short spindle. Solid-arm version supplied with CL-518000-BR weld-on bolt retainer. Open-arm version supplied with (2) CL-51610-TW flanged washers. ACCESSORIES (STAINLESS): Accepts any 5/16-18 or M8 short spindle. Supplied with (2) CL-51610-TW-S stainless flanged washers. MATERIAL (STEEL): Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant. MATERIAL (STAINLESS): Clamp body > 300-series stainless. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Wide Opening Vertical Handle Series - 350 Series - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Wide Opening Vertical Handle Series
350 Series
Wide Opening Vertical Handle Series 350 Series
500 Lbs Holding Capacity FEATURES: Our most popular wide-opening clamp, available in many configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Extra-long arms are also available. Arm opens 100° while handle moves 69°. Made in USA. OPTIONAL SAFETY LOCK: This clamp is available with our new safety-lock feature. This safety lock automatically engages when the clamp is closed, then remains locked until manually disengaged by pressing the lever before opening. This prevents the clamp from being accidentally opened by bumping the handle. MODELS AVAILABLE (STEEL): CL-350-VTC Solid Arm, Flanged Base CL-351-VTC Solid Arm, Straight Base CL-352-VTC Solid Arm, Flanged Base, T Handle CL-353-VTC Long Solid Arm, Flanged Base CL-450-VTC Open Arm, Flanged Base CL-451-VTC Open Arm, Straight Base CL-452-VTC Open Arm, Flanged Base, T Handle CL-453-VTC Long Open Arm, Flanged Base CL-350-LVTC Solid Arm, Flanged Base, With Safety Lock CL-450-LVTC Open Arm, Flanged Base, With Safety Lock MODELS AVAILABLE (STAINLESS): CL-450-VTC-S Open Arm, Flanged Base CL-450-LVTC-S Open Arm, Flanged Base with Safety Lock ACCESSORIES (STEEL): Accepts any 5/16-18 or M8 short spindle. Solid-arm version supplied with CL-518000-BR weld-on bolt retainer. Open-arm version supplied with (2) CL-51610-TW flanged washers. ACCESSORIES (STAINLESS): Accepts any 5/16-18 or M8 short spindle. Supplied with (2) CL-51610-TW-S stainless flanged washers. MATERIAL (STEEL): Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant. MATERIAL (STAINLESS): Clamp body > 300-series stainless. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.

500 Lbs Holding Capacity
FEATURES: Our most popular wide-opening clamp, available in many configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Extra-long arms are also available. Arm opens 100° while handle moves 69°. Made in USA.
OPTIONAL SAFETY LOCK: This clamp is available with our new safety-lock feature. This safety lock automatically engages when the clamp is closed, then remains locked until manually disengaged by pressing the lever before opening. This prevents the clamp from being accidentally opened by bumping the handle.
MODELS AVAILABLE (STEEL):

CL-350-VTCSolid Arm, Flanged Base
CL-351-VTCSolid Arm, Straight Base
CL-352-VTCSolid Arm, Flanged Base,
T Handle
CL-353-VTCLong Solid Arm, Flanged
Base
CL-450-VTCOpen Arm, Flanged Base
CL-451-VTCOpen Arm, Straight Base
CL-452-VTCOpen Arm, Flanged Base,
T Handle
CL-453-VTCLong Open Arm, Flanged
Base
CL-350-LVTCSolid Arm, Flanged Base,
With Safety Lock
CL-450-LVTCOpen Arm, Flanged Base,
With Safety Lock

MODELS AVAILABLE (STAINLESS):
CL-450-VTC-SOpen Arm, Flanged Base
CL-450-LVTC-SOpen Arm, Flanged Base with Safety Lock

ACCESSORIES (STEEL): Accepts any 5/16-18 or M8 short spindle. Solid-arm version supplied with CL-518000-BR weld-on bolt retainer. Open-arm version supplied with (2) CL-51610-TW flanged washers.
ACCESSORIES (STAINLESS): Accepts any 5/16-18 or M8 short spindle. Supplied with (2) CL-51610-TW-S stainless flanged washers.
MATERIAL (STEEL): Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.
MATERIAL (STAINLESS): Clamp body > 300-series stainless. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.
Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Hand Clamps
Product Number 350 Series
Product Name Wide Opening Vertical Handle Series
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual; Pneumatic (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 1 Ton -  - Certex UK
Specs
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 152445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp set
Body Material Nylon
Capacity / Jaw Opening 2.76 inch (70 mm)
View Details
560 LB CAP Pulling Action Latch Toggle Clamps - 70030 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
GN 843.1 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details