500 Lbs Holding Capacity
FEATURES: Popular medium-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 92°. Made in USA.
OPTIONAL POSITION SENSING: These clamps are optionally available with an air cylinder that has a magnetic piston ring for position sensing. Order Hall-effect or reed switches separately (see Air Accessories).
MODELS AVAILABLE (STEEL):
| CL-1001-PTC | Solid Arm | ||||
| CL-1000-PTC | Open Arm | ||||
| CL-1001-PTC-MP | Solid Arm, Position Sensing | ||||
| CL-1000-PTC-MP | Open Arm, Position Sensing |
AIR CYLINDER: 1-1/4" bore, double acting, 1/8-NPT ports. Buna-N seals for -20° to +200°F operating temperature. High-temperature viton seals are available by special order (+400°F maximum). 100-psi maximum input air pressure exerts 390 lbs maximum clamping force at center of arm.
ACCESSORIES: Solid-arm version accepts any 5/16-18 short spindle and CL-518000-BR bolt retainer. Open-arm version accepts any 5/16-18 or M8 short spindle and (2) CL-51610-TW flanged washers. Order all accessories separately.
MATERIAL: Clamp body and base > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Air Cylinder > Steel and aluminum. Rivets > 400-series stainless. DFARS and RoHS compliant.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Hand Clamps |
| Product Number | 1000 Series |
| Product Name | Toggle Hold Down Clamps |
| Clamp Type | Toggle Clamp |
| Toggle Clamp Type | Horizontal |
| Actuation | Pneumatic |