Caron Products and Services, Inc. Heated & Humidified Incubators 6013

Description
Caron provides a full range of top of the line environmentally controlled incubators for your small to large capacity testing needs. Our Heated and Humidified Incubators are designed to provide precisely controlled conditions for your research. These incubators offer more than typical competitive units – they are consistently reliable, offer best in class customer friendly features and utilize unique energy efficient components. Our product offerings serve a wide range of applications, such as clinical and bacteriology studies, environmental testing, elevated temperature studies, elevated humidity studies, industrial testing, coating and adhesive tests, electronics testing and more. The incubators come in 10, 25 and 33 cu. ft. sizes, and are all designed to take up a minimal footprint, allowing you to most efficiently take advantage of your laboratory floor or bench space. Multiple optional accessories are available, allowing you to cost-effectively customize the unit according to your requirements. Model 6013 and 6017 are 10 cu. ft. These incubators come standard on leveling feet and fit on a benchtop. These units are stackable and are ideal in a situation where two different setpoints are required or where multiple researchers need their own unit. Model 6023 and 6027 are 25 cu. ft. They include heavy-duty swivel casters and are designed to roll through a standard three foot doorway without modification, making installation and relocation easy. Model 6043 and 6047 are 33 cu. ft. These units come standard on heavy-duty swivel casters for easy relocation and are designed for applications demanding large capacity. They boast 33 cu. ft. of high volume testing capacity, giving you 30% more interior space than the 25 cu. ft. units in the same small footprint. Standard Features & Benefits Humidified Incubators (Models 6017, 6027 and 6047) have a temperature range of 10˚C above ambient to 70˚C and a humidity range of ambient to 98%. Heated Incubators (Models 6013, 6023 and 6043) have a temperature range of 10˚C above ambient to 70˚C. Temperature is controlled with a drift-resistant RTD sensor that maximizes temperature stability over time. The Humidified Incubators feature our earth friendly gVapor™, which delivers controlled humidity vapor on an as needed basis, without wasting energy or producing heat. The “tool-less” removable interior minimizes downtime for cleaning and allows for changes to the interior configuration. Caron’s carefully designed horizontal airflow system generates evenly distributed airflow across all shelf locations. Maximum uniformity and rapid recovery are maintained even under heavy cabinet loads. The s
Datasheet
Description
Caron provides a full range of top of the line environmentally controlled incubators for your small to large capacity testing needs. Our Heated and Humidified Incubators are designed to provide precisely controlled conditions for your research. These incubators offer more than typical competitive units – they are consistently reliable, offer best in class customer friendly features and utilize unique energy efficient components. Our product offerings serve a wide range of applications, such as clinical and bacteriology studies, environmental testing, elevated temperature studies, elevated humidity studies, industrial testing, coating and adhesive tests, electronics testing and more. The incubators come in 10, 25 and 33 cu. ft. sizes, and are all designed to take up a minimal footprint, allowing you to most efficiently take advantage of your laboratory floor or bench space. Multiple optional accessories are available, allowing you to cost-effectively customize the unit according to your requirements. Model 6013 and 6017 are 10 cu. ft. These incubators come standard on leveling feet and fit on a benchtop. These units are stackable and are ideal in a situation where two different setpoints are required or where multiple researchers need their own unit. Model 6023 and 6027 are 25 cu. ft. They include heavy-duty swivel casters and are designed to roll through a standard three foot doorway without modification, making installation and relocation easy. Model 6043 and 6047 are 33 cu. ft. These units come standard on heavy-duty swivel casters for easy relocation and are designed for applications demanding large capacity. They boast 33 cu. ft. of high volume testing capacity, giving you 30% more interior space than the 25 cu. ft. units in the same small footprint. Standard Features & Benefits Humidified Incubators (Models 6017, 6027 and 6047) have a temperature range of 10˚C above ambient to 70˚C and a humidity range of ambient to 98%. Heated Incubators (Models 6013, 6023 and 6043) have a temperature range of 10˚C above ambient to 70˚C. Temperature is controlled with a drift-resistant RTD sensor that maximizes temperature stability over time. The Humidified Incubators feature our earth friendly gVapor™, which delivers controlled humidity vapor on an as needed basis, without wasting energy or producing heat. The “tool-less” removable interior minimizes downtime for cleaning and allows for changes to the interior configuration. Caron’s carefully designed horizontal airflow system generates evenly distributed airflow across all shelf locations. Maximum uniformity and rapid recovery are maintained even under heavy cabinet loads. The s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heated & Humidified Incubators - 6013 - Caron Products and Services, Inc.
Marietta, OH, USA
Heated & Humidified Incubators
6013
Heated & Humidified Incubators 6013
Caron provides a full range of top of the line environmentally controlled incubators for your small to large capacity testing needs. Our Heated and Humidified Incubators are designed to provide precisely controlled conditions for your research. These incubators offer more than typical competitive units – they are consistently reliable, offer best in class customer friendly features and utilize unique energy efficient components. Our product offerings serve a wide range of applications, such as clinical and bacteriology studies, environmental testing, elevated temperature studies, elevated humidity studies, industrial testing, coating and adhesive tests, electronics testing and more. The incubators come in 10, 25 and 33 cu. ft. sizes, and are all designed to take up a minimal footprint, allowing you to most efficiently take advantage of your laboratory floor or bench space. Multiple optional accessories are available, allowing you to cost-effectively customize the unit according to your requirements. Model 6013 and 6017 are 10 cu. ft. These incubators come standard on leveling feet and fit on a benchtop. These units are stackable and are ideal in a situation where two different setpoints are required or where multiple researchers need their own unit. Model 6023 and 6027 are 25 cu. ft. They include heavy-duty swivel casters and are designed to roll through a standard three foot doorway without modification, making installation and relocation easy. Model 6043 and 6047 are 33 cu. ft. These units come standard on heavy-duty swivel casters for easy relocation and are designed for applications demanding large capacity. They boast 33 cu. ft. of high volume testing capacity, giving you 30% more interior space than the 25 cu. ft. units in the same small footprint. Standard Features & Benefits Humidified Incubators (Models 6017, 6027 and 6047) have a temperature range of 10˚C above ambient to 70˚C and a humidity range of ambient to 98%. Heated Incubators (Models 6013, 6023 and 6043) have a temperature range of 10˚C above ambient to 70˚C. Temperature is controlled with a drift-resistant RTD sensor that maximizes temperature stability over time. The Humidified Incubators feature our earth friendly gVapor™, which delivers controlled humidity vapor on an as needed basis, without wasting energy or producing heat. The “tool-less” removable interior minimizes downtime for cleaning and allows for changes to the interior configuration. Caron’s carefully designed horizontal airflow system generates evenly distributed airflow across all shelf locations. Maximum uniformity and rapid recovery are maintained even under heavy cabinet loads. The s

Caron provides a full range of top of the line environmentally controlled incubators for your small to large capacity testing needs. Our Heated and Humidified Incubators are designed to provide precisely controlled conditions for your research. These incubators offer more than typical competitive units – they are consistently reliable, offer best in class customer friendly features and utilize unique energy efficient components.

Our product offerings serve a wide range of applications, such as clinical and bacteriology studies, environmental testing, elevated temperature studies, elevated humidity studies, industrial testing, coating and adhesive tests, electronics testing and more.

The incubators come in 10, 25 and 33 cu. ft. sizes, and are all designed to take up a minimal footprint, allowing you to most efficiently take advantage of your laboratory floor or bench space. Multiple optional accessories are available, allowing you to cost-effectively customize the unit according to your requirements.


Model 6013 and 6017 are 10 cu. ft. These incubators come standard on leveling feet and fit on a benchtop. These units are stackable and are ideal in a situation where two different setpoints are required or where multiple researchers need their own unit.

Model 6023 and 6027 are 25 cu. ft. They include heavy-duty swivel casters and are designed to roll through a standard three foot doorway without modification, making installation and relocation easy.

Model 6043 and 6047 are 33 cu. ft. These units come standard on heavy-duty swivel casters for easy relocation and are designed for applications demanding large capacity. They boast 33 cu. ft. of high volume testing capacity, giving you 30% more interior space than the 25 cu. ft. units in the same small footprint.

Standard Features & Benefits

  • Humidified Incubators (Models 6017, 6027 and 6047) have a temperature range of 10˚C above ambient to 70˚C and a humidity range of ambient to 98%.
  • Heated Incubators (Models 6013, 6023 and 6043) have a temperature range of 10˚C above ambient to 70˚C.
  • Temperature is controlled with a drift-resistant RTD sensor that maximizes temperature stability over time.
  • The Humidified Incubators feature our earth friendly gVapor™, which delivers controlled humidity vapor on an as needed basis, without wasting energy or producing heat.
  • The “tool-less” removable interior minimizes downtime for cleaning and allows for changes to the interior configuration.
  • Caron’s carefully designed horizontal airflow system generates evenly distributed airflow across all shelf locations. Maximum uniformity and rapid recovery
    are maintained even under heavy cabinet loads.
  • The s
Supplier's Site Datasheet

Technical Specifications

  Caron Products and Services, Inc.
Product Category Incubators
Product Number 6013
Product Name Heated & Humidified Incubators
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Incubator - 190 - BMT USA, LLC
Specs
Jacket Type Direct Heat
Sensor Type Infrared
Features Alarm; Door Heater; Interior Lights
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
User Interface Digital
Display Type Digital Numerical Display
Operating Temperature ? to 113 F (? to 45 C)
View Details