An electrically motorized 3.5″ (90mm) screw step feeder suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly.
To prevent tampering, we’ve engineered our automatic step feeder systems so that there are no mechanical adjustments. All parts of our step feeder mechanism are machined to the specifications of your particular fastener, and dowel pinned in place. This make maintenance of our stepper feeder systems easy: the escapement can be taken apart for cleaning, and it will go back together precisely as originally manufactured.
Our track level sensor is custom made for the Carlson escapement, ensuring superior accuracy & fastener compatibility. This sensor mounts to the escapement track and requires no positional adjustment, like the rest of our tooling. The sensor’s sensitivity is preset from the factory, and in most cases does not require adjustment.
| Carlson Engineering & Manufacturing | |
|---|---|
| Product Category | Parts Feeders |
| Product Number | S35-115 |
| Product Name | S3.5 Screw Step Feeder |
| Parts Fed | Screw, Set-Screw, Nut, Bolt, Pin, Stud, Rivet |
| Configuration | Bowl and Drive |
| Feeder Type | Step Feeder |