Carlson Engineering & Manufacturing Right Angle Handheld MiniDrive Drive Head HHD-190

Description
A multi-spindled automatic screwdriver head intended to simultaneously drive up to 18 screws and to work with a screwfeeder or screw presenter. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. About the Right Angle Handheld MiniDrive Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving. 9-nm torque capacity. 1.8-kg without screwdriver tool. 139-mm approximate width. Quick screwdriver bit change. Linear guide bearings for long life. Home & extend limit switches. Screw presence option with bracket. Optional depth control. Jaw & part never touch. Can adapt to most screwdrivers.
Description
A multi-spindled automatic screwdriver head intended to simultaneously drive up to 18 screws and to work with a screwfeeder or screw presenter. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. About the Right Angle Handheld MiniDrive Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving. 9-nm torque capacity. 1.8-kg without screwdriver tool. 139-mm approximate width. Quick screwdriver bit change. Linear guide bearings for long life. Home & extend limit switches. Screw presence option with bracket. Optional depth control. Jaw & part never touch. Can adapt to most screwdrivers.
Datasheet
Datasheet Summary
Powered by GS/AI

The Right Angle Handheld MiniDrive Drive Head, part number HHD-190, is designed for automated screw assembly, capable of driving multiple screws simultaneously. It features a torque capacity of 9 nm and weighs 1.8 kg without the screwdriver tool. The approximate width of the unit is 139 mm, allowing for compact integration into assembly lines. The product includes quick screwdriver bit change capabilities and linear guide bearings for enhanced durability. It also offers home and extend limit switches, a screw presence option with a bracket, and optional depth control. The design ensures that the jaw and part do not make contact, and it can adapt to most screwdriver brands available in the market.

Datasheet Summary
Powered by GS/AI

The Right Angle Handheld MiniDrive Drive Head, part number HHD-190, is designed for automated screw assembly, capable of driving multiple screws simultaneously. It features a torque capacity of 9 nm and weighs 1.8 kg without the screwdriver tool. The approximate width of the unit is 139 mm, allowing for compact integration into assembly lines. The product includes quick screwdriver bit change capabilities and linear guide bearings for enhanced durability. It also offers home and extend limit switches, a screw presence option with a bracket, and optional depth control. The design ensures that the jaw and part do not make contact, and it can adapt to most screwdriver brands available in the market.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Handheld MiniDrive Drive Head - HHD-190 - Carlson Engineering & Manufacturing
San Dimas, CA, United States
Right Angle Handheld MiniDrive Drive Head
HHD-190
Right Angle Handheld MiniDrive Drive Head HHD-190
A multi-spindled automatic screwdriver head intended to simultaneously drive up to 18 screws and to work with a screwfeeder or screw presenter. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. About the Right Angle Handheld MiniDrive Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving. 9-nm torque capacity. 1.8-kg without screwdriver tool. 139-mm approximate width. Quick screwdriver bit change. Linear guide bearings for long life. Home & extend limit switches. Screw presence option with bracket. Optional depth control. Jaw & part never touch. Can adapt to most screwdrivers.

A multi-spindled automatic screwdriver head intended to simultaneously drive up to 18 screws and to work with a screwfeeder or screw presenter.

Streamlined automatic screw assembly made simple.

Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today.

About the Right Angle Handheld MiniDrive Drive Head automated screw assembly end effector.

Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving.

  • 9-nm torque capacity.
  • 1.8-kg without screwdriver tool.
  • 139-mm approximate width.
  • Quick screwdriver bit change.
  • Linear guide bearings for long life.
  • Home & extend limit switches.
  • Screw presence option with bracket.
  • Optional depth control.
  • Jaw & part never touch.
  • Can adapt to most screwdrivers.
Supplier's Site Datasheet

Technical Specifications

  Carlson Engineering & Manufacturing
Product Category Screwdrivers (electric and pneumatic)
Product Number HHD-190
Product Name Right Angle Handheld MiniDrive Drive Head
Screwdriver Style Intended For Use With Tool Stand
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 100390 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
MiniMod Type 6 Magnetic Bit Extend Drive Head - FXD-151 - Carlson Engineering & Manufacturing
Specs
Screwdriver Style Fixtured
Head Style In-line
Torque Range 6.64 Ft-lbs (9 N-m)
View Details