Carlson Engineering & Manufacturing TwinSlim Type 1 Drive Head FXD-164

Description
A lightweight but powerful dual-stage single-spindle automatic screwdriver head with independent jaw & bit strokes for easy access to difficult areas. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. Dual-Stage Screwdriving As a Type 1, this drive head is dual-stage device with 2 independently operating travel slides & corresponding Jaw and Bit strokes, making hard to reach areas accessible. Quick Bit Change Removing the bit of the TwinSlim Drive Head is a simple 3 step process with our quick bit change technology – allowing the operator ease of access to changing the bit! Compatibility The TwinSlim Type 1 Drive Head is intended for use with a blow-feed automatic screwfeeder and can also be configured to drive bolts, pins, rivets, set-screws, and more.
Datasheet
Description
A lightweight but powerful dual-stage single-spindle automatic screwdriver head with independent jaw & bit strokes for easy access to difficult areas. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. Dual-Stage Screwdriving As a Type 1, this drive head is dual-stage device with 2 independently operating travel slides & corresponding Jaw and Bit strokes, making hard to reach areas accessible. Quick Bit Change Removing the bit of the TwinSlim Drive Head is a simple 3 step process with our quick bit change technology – allowing the operator ease of access to changing the bit! Compatibility The TwinSlim Type 1 Drive Head is intended for use with a blow-feed automatic screwfeeder and can also be configured to drive bolts, pins, rivets, set-screws, and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TwinSlim Type 1 Drive Head - FXD-164 - Carlson Engineering & Manufacturing
San Dimas, CA, United States
TwinSlim Type 1 Drive Head
FXD-164
TwinSlim Type 1 Drive Head FXD-164
A lightweight but powerful dual-stage single-spindle automatic screwdriver head with independent jaw & bit strokes for easy access to difficult areas. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. Dual-Stage Screwdriving As a Type 1, this drive head is dual-stage device with 2 independently operating travel slides & corresponding Jaw and Bit strokes, making hard to reach areas accessible. Quick Bit Change Removing the bit of the TwinSlim Drive Head is a simple 3 step process with our quick bit change technology – allowing the operator ease of access to changing the bit! Compatibility The TwinSlim Type 1 Drive Head is intended for use with a blow-feed automatic screwfeeder and can also be configured to drive bolts, pins, rivets, set-screws, and more.

A lightweight but powerful dual-stage single-spindle automatic screwdriver head with independent jaw & bit strokes for easy access to difficult areas.

Streamlined automatic screw assembly made simple.

Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today.

Dual-Stage Screwdriving

As a Type 1, this drive head is dual-stage device with 2 independently operating travel slides & corresponding Jaw and Bit strokes, making hard to reach areas accessible.

Quick Bit Change

Removing the bit of the TwinSlim Drive Head is a simple 3 step process with our quick bit change technology – allowing the operator ease of access to changing the bit!

Compatibility

The TwinSlim Type 1 Drive Head is intended for use with a blow-feed automatic screwfeeder and can also be configured to drive bolts, pins, rivets, set-screws, and more.

Supplier's Site Datasheet

Technical Specifications

  Carlson Engineering & Manufacturing
Product Category Screwdrivers (electric and pneumatic)
Product Number FXD-164
Product Name TwinSlim Type 1 Drive Head
Screwdriver Style Fixtured
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 2780456 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 rpm
Length 10.43 inch (265 mm)
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Right-Angle SureDrive Drive Head - HHD-189 - Carlson Engineering & Manufacturing
Carlson Engineering & Manufacturing
Specs
Head Style Right-Angle
Torque Range 14.75 Ft-lbs (20 N-m)
Max. Width or Diameter 1.22 inch (31 mm)
View Details