Carlson Engineering & Manufacturing Automatic Screw Dispenser DSP-146

Description
The Carlson Engineering Automatic Screw Dispenser is designed to be a low-maintenance, durable, and reliable system you can count on for years. With a built-in optic sensor and optional digital fastener count reader, Carlson Screw Dispensers are optimized for accuracy and speed. When the operator holds their hand underneath the green sensor, optic sensor technology indicates to the dispenser that more fasteners are needed, and the dispenser will automatically drop a predefined amount of fasteners into the operator’s hand. About the Automatic Screw Dispenser automated screw assembly end effector. Carlson screw dispensers make a perfect compliment to any assembly line where operators are driving fasteners into parts manually using a hand-held, operator-guided automatic screwdriver. Our accurate dispensers will always dispense the same predetermined amount of fasteners. Bench mounting option. One precision air cylinder for dispensing fasteners accurately and at a high-speed. Fully enclosed design eliminates dust & debris on fasteners to be dispensed. Accessible receiving tube for screw delivery tube installation. No push force required to activate dispensing action. Non-damaging fastener stoppers reduce fastener abrasion, keeping them in pristine condition. Comes standard with a digital counter to maximize accuracy and allow operator or technician to set and check fastener count.
Datasheet
Description
The Carlson Engineering Automatic Screw Dispenser is designed to be a low-maintenance, durable, and reliable system you can count on for years. With a built-in optic sensor and optional digital fastener count reader, Carlson Screw Dispensers are optimized for accuracy and speed. When the operator holds their hand underneath the green sensor, optic sensor technology indicates to the dispenser that more fasteners are needed, and the dispenser will automatically drop a predefined amount of fasteners into the operator’s hand. About the Automatic Screw Dispenser automated screw assembly end effector. Carlson screw dispensers make a perfect compliment to any assembly line where operators are driving fasteners into parts manually using a hand-held, operator-guided automatic screwdriver. Our accurate dispensers will always dispense the same predetermined amount of fasteners. Bench mounting option. One precision air cylinder for dispensing fasteners accurately and at a high-speed. Fully enclosed design eliminates dust & debris on fasteners to be dispensed. Accessible receiving tube for screw delivery tube installation. No push force required to activate dispensing action. Non-damaging fastener stoppers reduce fastener abrasion, keeping them in pristine condition. Comes standard with a digital counter to maximize accuracy and allow operator or technician to set and check fastener count.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Screw Dispenser - DSP-146 - Carlson Engineering & Manufacturing
San Dimas, CA, United States
Automatic Screw Dispenser
DSP-146
Automatic Screw Dispenser DSP-146
The Carlson Engineering Automatic Screw Dispenser is designed to be a low-maintenance, durable, and reliable system you can count on for years. With a built-in optic sensor and optional digital fastener count reader, Carlson Screw Dispensers are optimized for accuracy and speed. When the operator holds their hand underneath the green sensor, optic sensor technology indicates to the dispenser that more fasteners are needed, and the dispenser will automatically drop a predefined amount of fasteners into the operator’s hand. About the Automatic Screw Dispenser automated screw assembly end effector. Carlson screw dispensers make a perfect compliment to any assembly line where operators are driving fasteners into parts manually using a hand-held, operator-guided automatic screwdriver. Our accurate dispensers will always dispense the same predetermined amount of fasteners. Bench mounting option. One precision air cylinder for dispensing fasteners accurately and at a high-speed. Fully enclosed design eliminates dust & debris on fasteners to be dispensed. Accessible receiving tube for screw delivery tube installation. No push force required to activate dispensing action. Non-damaging fastener stoppers reduce fastener abrasion, keeping them in pristine condition. Comes standard with a digital counter to maximize accuracy and allow operator or technician to set and check fastener count.

The Carlson Engineering Automatic Screw Dispenser is designed to be a low-maintenance, durable, and reliable system you can count on for years.

With a built-in optic sensor and optional digital fastener count reader, Carlson Screw Dispensers are optimized for accuracy and speed. When the operator holds their hand underneath the green sensor, optic sensor technology indicates to the dispenser that more fasteners are needed, and the dispenser will automatically drop a predefined amount of fasteners into the operator’s hand.

About the Automatic Screw Dispenser automated screw assembly end effector.

Carlson screw dispensers make a perfect compliment to any assembly line where operators are driving fasteners into parts manually using a hand-held, operator-guided automatic screwdriver. Our accurate dispensers will always dispense the same predetermined amount of fasteners.

  • Bench mounting option.
  • One precision air cylinder for dispensing fasteners accurately and at a high-speed.
  • Fully enclosed design eliminates dust & debris on fasteners to be dispensed.
  • Accessible receiving tube for screw delivery tube installation.
  • No push force required to activate dispensing action.
  • Non-damaging fastener stoppers reduce fastener abrasion, keeping them in pristine condition.
  • Comes standard with a digital counter to maximize accuracy and allow operator or technician to set and check fastener count.
Supplier's Site Datasheet

Technical Specifications

  Carlson Engineering & Manufacturing
Product Category Parts Feeders
Product Number DSP-146
Product Name Automatic Screw Dispenser
Parts Fed Screw, Set-Screw, Nut, Bolt, Pin, Stud, Rivet
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Feed Systems - Series 2000 - SPIROL
Specs
Parts Fed Lightweight Parts
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
View Details
VPS Screw Presenter System with Direct Human Pick -  - Visumatic Industrial Products
Specs
Parts Fed Screws, Nuts, Pins, Washers
Configuration Bowl and Drive
Feeder Type Pneumatic
View Details
Feed separator - HPV-10-10-A - Festo Corporation
Specs
Part Diameter 0.3937 inch (10 mm)
View Details