An 18″ (457mm) diameter vibratory bowl screw presenter suitable for presenting fasteners to an automatic screwdriving head.
To prevent tampering, we’ve engineered our automatic screwfeeder bowl tooling so that there are no mechanical adjustments. All parts are machined to the specifications of your particular fastener, and dowel pinned in place. This make maintenance of our vibratory screw feeders easy: the escapement can be taken apart for cleaning, and it will go back together precisely as originally manufactured.
Our track level sensor is custom made for the Carlson escapement, ensuring superior accuracy & fastener compatibility. This sensor mounts to the escapement track and requires no positional adjustment, like the rest of our tooling. The sensor’s sensitivity is preset from the factory, and in most cases does not require adjustment.
| Carlson Engineering & Manufacturing | |
|---|---|
| Product Category | Parts Feeders |
| Product Number | A18-129 |
| Product Name | A18 Vibratory Bowl Screw Presenter With Control Box |
| Parts Fed | Screw, Set-Screw, Nut, Bolt, Pin, Stud, Rivet |
| Configuration | Bowl and Drive |
| Feeder Type | Vibratory Bowl Feeder |