All SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can turn your surface measuring instruments into a contour measuring system – or vice versa. Furthermore, additional sensors can be retrofitted, e.g. a hybrid sensor or a white light sensor.
Benefits
Futureproof modular system, upgradeable on site
Considerably faster, less maintenance and vibrations than standard system designs thanks to patented non-contact linear drive in the X axis
Topography measurements up to seven times faster than systems with a spindle drive
Can be used with numerous sensors: surface, contour, hybrid and white light sensors
Topography function or lead twist measurement function quickly upgradeable on site
Optional rotation tracing driver for standards-compliant effective surface measurement on rotationally symmetric features
Optional hand wheel to turn the tracing driver ±15 degrees
Upgrade possibility through combined CNC modular system: Y table, horizontal rotary table, vertical rotary table
Various furniture solutions for SD versions and fully enclosed DX versions with integrated vibration damping and a minimal footprint
SURFCOM 1500
Convenient measuring station for surface measurements
Sensors:
Surface sensor
SURFCOM 2000
Quickly and precisely measure contours and roughness in one measuring run
Sensors:
Highly accurate, wide-range hybrid probe for contour and surface measurements
Measuring range up to 15 mm
SURFCOM 1900
CNC measuring station with two stylus-and-arm systems for contour and surface measurements and fast stylus-and-arm exchange
Sensors
Surface sensor
Contour sensor
SURFCOM 2900
Like the SURFCOM 1900, but with additional bending scale in the Z deflection for maximum demands on accuracy
Optional for all systems
Expandable sensors: contour, surface, hybrid, white light
Topography and lead twist measurement function quickly upgradeable on site
Optional rotating tracing driver
Hand wheel to move the tracing driver (±15 degrees)
CNC module for automation
Different furniture solutions and fully enclosed DX version
All SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can turn your surface measuring instruments into a contour measuring system – or vice versa. Furthermore, additional sensors can be retrofitted, e.g. a hybrid sensor or a white light sensor.
Benefits
- Futureproof modular system, upgradeable on site
- Considerably faster, less maintenance and vibrations than standard system designs thanks to patented non-contact linear drive in the X axis
- Topography measurements up to seven times faster than systems with a spindle drive
- Can be used with numerous sensors: surface, contour, hybrid and white light sensors
- Topography function or lead twist measurement function quickly upgradeable on site
- Optional rotation tracing driver for standards-compliant effective surface measurement on rotationally symmetric features
- Optional hand wheel to turn the tracing driver ±15 degrees
- Upgrade possibility through combined CNC modular system: Y table, horizontal rotary table, vertical rotary table
- Various furniture solutions for SD versions and fully enclosed DX versions with integrated vibration damping and a minimal footprint
SURFCOM 1500
Convenient measuring station for surface measurements
Sensors:
SURFCOM 2000
Quickly and precisely measure contours and roughness in one measuring run
Sensors:
- Highly accurate, wide-range hybrid probe for contour and surface measurements
- Measuring range up to 15 mm
SURFCOM 1900
CNC measuring station with two stylus-and-arm systems for contour and surface measurements and fast stylus-and-arm exchange
Sensors
- Surface sensor
- Contour sensor
SURFCOM 2900
Like the SURFCOM 1900, but with additional bending scale in the Z deflection for maximum demands on accuracy
Optional for all systems
- Expandable sensors: contour, surface, hybrid, white light
- Topography and lead twist measurement function quickly upgradeable on site
- Optional rotating tracing driver
- Hand wheel to move the tracing driver (±15 degrees)
- CNC module for automation
- Different furniture solutions and fully enclosed DX version