Caplugs EZ Pull-Tab Vinyl Caps EZ-860-12

Description
EZ Series pull-tab vinyl caps provide protection against dirt, moisture and impact damage. This series features an extra-long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Flexible vinyl enables a snug fit Material: Vinyl Standard Color: Black, Red Optional Color: White, Brown, Orange, Gray, Blue, Yellow *The EZ series is available in our Flex500 high-temperature material. Please visit the HEZ series for more information.
Request a Quote
Description
EZ Series pull-tab vinyl caps provide protection against dirt, moisture and impact damage. This series features an extra-long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Flexible vinyl enables a snug fit Material: Vinyl Standard Color: Black, Red Optional Color: White, Brown, Orange, Gray, Blue, Yellow *The EZ series is available in our Flex500 high-temperature material. Please visit the HEZ series for more information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
EZ Pull-Tab Vinyl Caps
EZ-860-12
EZ Pull-Tab Vinyl Caps EZ-860-12
EZ Series pull-tab vinyl caps provide protection against dirt, moisture and impact damage. This series features an extra-long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Flexible vinyl enables a snug fit Material: Vinyl Standard Color: Black, Red Optional Color: White, Brown, Orange, Gray, Blue, Yellow *The EZ series is available in our Flex500 high-temperature material. Please visit the HEZ series for more information.

EZ Series pull-tab vinyl caps provide protection against dirt, moisture and impact damage. This series features an extra-long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces.

  • Flexible vinyl enables a snug fit

Material: Vinyl
Standard Color: Black, Red
Optional Color: White, Brown, Orange, Gray, Blue, Yellow
*The EZ series is available in our Flex500 high-temperature material. Please visit the HEZ series for more information.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number EZ-860-12
Product Name EZ Pull-Tab Vinyl Caps
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Finishing Caps for Round Tubing and Rods - COF-5/8 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
UN / UNS Caps - DC-4 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1/4" NPT; (7/16)
View Details