Caplugs Caps for Threaded Connectors EC-10

Description
The EC Series caps fit 36- and 68- pin Champ 050 series connectors and 50-pin Champ-type connectors. Designed for easy application and removal in areas not readily accessible. Can be installed over threads or cylindrical surfaces. Material: Low-Density Polyethylene Standard Color: Red For other materials and color options, please contact us at 1.888.CAPLUGS.
Request a Quote
Description
The EC Series caps fit 36- and 68- pin Champ 050 series connectors and 50-pin Champ-type connectors. Designed for easy application and removal in areas not readily accessible. Can be installed over threads or cylindrical surfaces. Material: Low-Density Polyethylene Standard Color: Red For other materials and color options, please contact us at 1.888.CAPLUGS.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Caps for Threaded Connectors - EC-10 - Caplugs
Buffalo, NY, USA
Caps for Threaded Connectors
EC-10
Caps for Threaded Connectors EC-10
The EC Series caps fit 36- and 68- pin Champ 050 series connectors and 50-pin Champ-type connectors. Designed for easy application and removal in areas not readily accessible. Can be installed over threads or cylindrical surfaces. Material: Low-Density Polyethylene Standard Color: Red For other materials and color options, please contact us at 1.888.CAPLUGS.

The EC Series caps fit 36- and 68- pin Champ 050 series connectors and 50-pin Champ-type connectors. Designed for easy application and removal in areas not readily accessible.

  • Can be installed over threads or cylindrical surfaces.

Material: Low-Density Polyethylene
Standard Color: Red
For other materials and color options, please contact us at 1.888.CAPLUGS.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number EC-10
Product Name Caps for Threaded Connectors
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

UN / UNS Caps - DC-24 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1 1/2" NPT; (1-25/32-14)
View Details
Plastic Caps for Threaded Pipe Ends - CE-310 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 3/8" NPT
View Details