Caplugs AS138 Electrical Connector Dust Caps AS138-24A

Description
AS138 Seried is designed as a protective cap for circular electrical connectors. The only line of caps in the industry that meets the SAE Aerospace specification AS85049/138. Tooled and engraved in full compliance with AS85049/138 and do not reference any other specifications. The engraving specifies the specification number, dash number, material code and the Caplugs part number for easy and positive identification. Includes proper ESD Symbol as per the specification. The parts listed below are in ascending order in relation to the dash number and are repeated for each Material Code (A,B and C). Material Codes: A= LDPE (Low Density Polyethylene) Color: per specification B= Electrostatic Dissipative* Color: Black C= Conductive Color: Black Products with a material code of C have been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type I and Federal Test Method Standard No. 101, Method 4046
Request a Quote
Description
AS138 Seried is designed as a protective cap for circular electrical connectors. The only line of caps in the industry that meets the SAE Aerospace specification AS85049/138. Tooled and engraved in full compliance with AS85049/138 and do not reference any other specifications. The engraving specifies the specification number, dash number, material code and the Caplugs part number for easy and positive identification. Includes proper ESD Symbol as per the specification. The parts listed below are in ascending order in relation to the dash number and are repeated for each Material Code (A,B and C). Material Codes: A= LDPE (Low Density Polyethylene) Color: per specification B= Electrostatic Dissipative* Color: Black C= Conductive Color: Black Products with a material code of C have been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type I and Federal Test Method Standard No. 101, Method 4046
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AS138 Electrical Connector Dust Caps - AS138-24A - Caplugs
Buffalo, NY, USA
AS138 Electrical Connector Dust Caps
AS138-24A
AS138 Electrical Connector Dust Caps AS138-24A
AS138 Seried is designed as a protective cap for circular electrical connectors. The only line of caps in the industry that meets the SAE Aerospace specification AS85049/138. Tooled and engraved in full compliance with AS85049/138 and do not reference any other specifications. The engraving specifies the specification number, dash number, material code and the Caplugs part number for easy and positive identification. Includes proper ESD Symbol as per the specification. The parts listed below are in ascending order in relation to the dash number and are repeated for each Material Code (A,B and C). Material Codes: A= LDPE (Low Density Polyethylene) Color: per specification B= Electrostatic Dissipative* Color: Black C= Conductive Color: Black Products with a material code of C have been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type I and Federal Test Method Standard No. 101, Method 4046

AS138 Seried is designed as a protective cap for circular electrical connectors.

  • The only line of caps in the industry that meets the SAE Aerospace specification AS85049/138.
  • Tooled and engraved in full compliance with AS85049/138 and do not reference any other specifications.
  • The engraving specifies the specification number, dash number, material code and the Caplugs part number for easy and positive identification.
  • Includes proper ESD Symbol as per the specification.

The parts listed below are in ascending order in relation to the dash number and are repeated for each Material Code (A,B and C).
Material Codes:
A= LDPE (Low Density Polyethylene) Color: per specification
B= Electrostatic Dissipative* Color: Black
C= Conductive Color: Black
Products with a material code of C have been fabricated from a conductive material that:

  1. Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78
  2. Meet the Static Decay requirements of MIL-PRF-81705E, Type I and Federal Test Method Standard No. 101, Method 4046
Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number AS138-24A
Product Name AS138 Electrical Connector Dust Caps
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Caps for Flared JIC Fittings - CD-67 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread (5/8)
View Details
Caps for Threaded Connectors - EC-22 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details
Finishing Caps for Round Tubing and Rods - COF-7/8 DOME - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details