PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Length 0.00
Bulb
Finish: Rosewood
Product Name: 52`` Rosewood Patio 40X62
Category: Fan Blades
Blade span: 52
Blade type: Rosewood
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 699464 |
| Product Name | 5255555325 Fans-Blades |