PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Length 22.00
Bulb
Type: NA
Finish: Natural
Weight: 3.4
Product Name: 22`` Blade
UPC: 840506005273
Category: Blades
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Designer: 6
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675990 |
| Product Name | ISD1C Fans-Blades |