PRODUCT DETAILS / SPECS
Width/Dia: 6.24
Height: 20.48
Bulb
Finish: Chestnut
Product Name: Fan Blade (4-Hole)
UPC: 822920112522
Category: Fan Blades
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Blade type: Chestnut
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 487071 |
| Product Name | 52-FB4-OD-CN Fans-Blades |