PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Length 18.00
Bulb
Finish: Cherry
Weight: 2.09
Product Name: 18`` Inlet Blade
UPC: 840506052918
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Designer: 2.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675978 |
| Product Name | BPW7880CY Fans-Blades |