PRODUCT DETAILS / SPECS
Width/Dia: 8.47
Height: 0.40
Length 0.40
Bulb
Finish: Walnut
Weight: 4.41
Product Name: 22`` Concave Carved Blade with Woven Bamboo
UPC: 840506057197
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 5.51
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 651296 |
| Product Name | B5270WA Fans-Blades |