PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.25
Length 20.25
Bulb
Finish: Oil-Rubbed Bronze
Weight: 25
Product Name: Fan
UPC: 840506050891
Category: Fan-Uni
Safety Listing: Dry
Motor size: 188X15
Manufacturer's Warranty: Lifetime
Electricity Use: 62
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5529
Airflow Efficienty: 89
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 417772 |
| Product Name | FP5620OB Fans-Ceiling Fans |